Air Flow: From front to rear
Dimensions (L*W*H)(mm): 141*44*285
Efficiency: 88.5%(DC to AC), 91.5%(AC to DC)
Input Current: ≤15A(AC to DC), 112A(DC to AC)
Input Power: 1680W(DC to AC)
Input Voltage: 15Vdc, 176-264Vac
Output Current: 171A(AC to DC)
Output Power: 2400W(AC to DC)
Output Voltage: 14Vdc, 176-264Vac
Rated Input... Read more...
More Product Announcements from TPS Elektronik GmbH- Dimensions (L*W*H)(mm): 101.6*50.8*27.1mm Efficiency: 88% Input Current: ≤1500mA Input Voltage: 90-264Vac, 127-370Vdc Output Current: 3A Output Power: 72W Output Voltage: 24V Weight: Approx. 140g
Flexible Cables: How to Choose the Right Solution for Your Real Constraints?
Whether your flat flexible cable is integrated inside a control cabinet or an embedded system exposed to extreme vibrations, the requirements are not the same at all. While flat cables are essential for solving weight and space constraints, their reliability depends directly on the environment in which th... Read more...
More Product Announcements from Nicomatic North AmericaWhen the "click" fails: Designing tactile feedback that lasts
Your user presses a button and nothing feels definite. They press again. On a medical device or a vehicle control, that half-second of doubt is a design failure, even if the signal technically registered.
Tactile feedback is not a detail. It is how the human body confirms that a command has been accepted, without l... Read more...
- The Linegard® 40-60 Amp Portable ELCI/GFPE comes with plug/connector or flying leads. Indoor/Outdoor Wet Location Rated (NEMA 4X Enclosure) and UL 1053 complaint. Custom assemblies available, including single/split/3 Ø configurations, 120V-600V, auto or manual reset, and key selectable trip levels of 6mA, 10mA, or 30mA.<...
The Linegard® 40-60 Amp Permanent ELCI/GFPE is Indoor/Outdoor Wet Location Rated (NEMA 4X Enclosure) and UL 1053 compliant. Custom assemblies available, including single/split/3 Ø configurations, 120V-600V, auto or manual reset, and key selectable trip levels of 6mA, 10mA, or 30mA. MADE IN THE USA. NORTH SHORE SAFETY - A Tecmark Company Read more...
More Product Announcements from Tecmark CorporationThe Linegard® 30-Amp ELCI/GFPE product is designed to protect personnel & equipment in single/split/3 Ø electrical circuits from hazardous current leakage at a designated setpoint of 10mA, 200mA, or 30mA. Our permanent mounted stand-alone ELCI’s are NEMA 4X wet location rated and cCSAus certified. MADE IN THE USA. North Shore... Read more...
More Product Announcements from Tecmark CorporationThe LineGard™ 60 Amp SPGFCI offers protection for nuisance applications such as welders, pumps, motors and generators that would normally trip a Class A, 6mA GFCI. Read more...
More Product Announcements from Tecmark CorporationThe Linegard® 30-Amp GFCI product is designed to protect personnel & equipment in single/split/3 Ø electrical circuits from hazardous current leakage at a UL943 Class A (5mA +/-1) level. Our portable GFCI’s come standard with flying leads and are NEMA 4X & IP69K (1Ø) or NEMA 6P (multiphase) rated and cULus c... Read more...
More Product Announcements from Tecmark CorporationThe LineGard® 20 Amp Portable Series is designed to protect personnel & equipment in single Ø electrical circuits from hazardous current leakage at a UL943 Class A (5mA +/-1) level. Our portable GFCI’s come standard with flying leads and are NEMA 4X & IP69K rated and cULus certified. MADE IN THE USA. North Shore Safety... Read more...
More Product Announcements from Tecmark Corporation