- 208 VAC - 3Ø Delta (can be wired as single phase)
- NEMA 4X wet location rated
- Enclosure withstands Chemical and U.V. light exposure
- Double insulated user interface for added safety
- Industrial design - indoor/outdoor application use
- Flying leads for electrical circuit splicing
Did you know they moved the GFCI section in NEC 590 (the Code for Temporary Power)? Read more...
More Product Announcements from Tecmark CorporationCooling: Fan 40mm
Dimensions (L*W*H): 150*81.5*40.5mm
Efficiency: 80PLUS
Output Power: 250W
Size: Flex ATX
Socket: C14
Weight: 0.73kg Read more...
More Product Announcements from TPS Elektronik GmbHConnector: 5.5*2.5*11mm 180°
Dimensions (L*W*H)(mm): 155*64*35mm
Efficiency: DoE Level VI
Input Voltage: 100-240Vac
Output Current: 4.74A
Output Power: 90W
Output Voltage: 19Vdc Read more...
More Product Announcements from TPS Elektronik GmbHHere are some best practices for how to make sure that you and everyone else by the water stays safe. Read more...
More Product Announcements from Tecmark CorporationWhile Bioidentical Hormone Replacement Therapy (BHRT) offers promising benefits for those seeking to address hormonal imbalances, it is imperative to prioritize safety in both the practice of hormone therapy and the compounding of medications. AirClean Systems offers a range of USP compliant products to assist with the compounding process and to protect the operator. Read more...
More Product Announcements from AirClean SystemsNorth Shore Safety’s Linegard™ 30-Amp and 50-Amp Equipment Leakage Circuit Interrupter (ELCI) products that are made to prevent hazardous electrical leakage. Read more...
More Product Announcements from Tecmark CorporationThe Linegard® 30-Amp GFCI product is designed to protect personnel & equipment in single/split/3 Ø electrical circuits from hazardous current leakage at a UL 943 Class A (5mA +/-1) level. Our permanent stand-alone GFCI’s are NEMA 4X wet location rated and cULus certified. MADE IN THE USA. North Shore Safety – A Tecmark Company Read more...
More Product Announcements from Tecmark CorporationProvide Class-A protection to meet the latest code requirements and protect personnel and equipment. Read more...
More Product Announcements from Tecmark CorporationNEC Article 680 mandates electrical protection guidelines of aquatic structures. Learn more about ground fault protection for pools, spas, fountains, and more. Read more...
More Product Announcements from Tecmark Corporation