NKK's high-quality keylock switches set the industry standard. Offered in ranges from high to low security, NKK’s keylock switches will fit your application needs. Antistatic, process sealed options available with PC models specially designed to permit automated wave soldering and washing. Read more...
More Product Announcements from Powell Electronics, Inc.Healthcare facilities rely on advanced, high-power electrical systems that demand reliable protection. North Shore Safety’s LineGard Series provides Class A GFCI solutions designed for single, split, and three-phase applications, helping healthcare environments maintain electrical safety, system reliability, and compliance with industry standards. Read more...
More Product Announcements from Tecmark CorporationNorth Shore Safety’s LineGard Series Class A (GFCI) & Class C (SPGFCI) solutions seamlessly integrate into electrical systems for pools, spas, and fountains to make these applications NEC compliant. Read more...
More Product Announcements from Tecmark CorporationAs NEC expands ground fault protection, high-frequency noise from VFDs and inverters can cause nuisance GFCI trips. HF-rated GFCIs address this by adjusting leakage thresholds based on frequency, allowing safe operation without false trips. Codified in UL 943 for the 2026 NEC cycle, they work with UL 101-listed equipment to ensure compliance and reliable protection in high-frequen... Read more...
More Product Announcements from Tecmark CorporationHigh Frequency (HF) rated Ground Fault Circuit Interrupters have been created to address this issue, following an inverse time curve (depicted in the chart above) that de-rates the value of leakage current corresponding to the frequency within in the circuit, which will allow safe operation while avoiding nuisance tripping. Read more...
More Product Announcements from Tecmark CorporationHigher Amperages requiring GFCI protection. HF rated equipment giving relief in pump & motor applications.
Read about these changes in more in the 2026 NEC edition of Code 680, which covers Pools, Spas, Fountains, and similar aquatic structures. Read more...
More Product Announcements from Tecmark CorporationLooking for a 5kV, 1.5A, 70ns high voltage diode? VMI's JANTX/JANTXV 1N6517FL formed-lead diode features higher current capability and lower thermal impedance than an axial-leaded device.
Optimized to get the heat out, the JANTX/JANTXV 1N6517FL is a cost effective alternative to tabbed, surface mount diodes. Read more...
More Product Announcements from Voltage Multipliers, Inc.CircuitSeal™ hermetically encapsulates circuits and connectors in a chemically inert epoxy, protecting against moisture, corrosion, and electrical failure. It enables compact, lightweight designs, supports multiple connection types, and allows non-hermetic connectors to be sealed for cost-effective, high-reliability performance in harsh environments. Read more...
More Product Announcements from Douglas Electrical ComponentsThe PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. Read more...
More Product Announcements from Douglas Electrical ComponentsDouglas Electrical Components designs hermetic feedthroughs and connectors for automotive applications, protecting electrical systems from moisture, chemicals, and pressure. Solutions support LiDAR, fuel pumps, and battery cooling, with scalable sealing methods for R&D to production across ICE, electric, and alternative fuel vehicles. Read more...
More Product Announcements from Douglas Electrical Components