All gloveboxes require power, signal, and data transfer without compromising the internal environment. Hermetic feedthroughs enable this while maintaining a reliable seal. Standard connectors like IEC C19 and NEMA 15 and 20 provide flexible, safe solutions based on voltage and current needs, ensuring consistent performance across a range of applications. Read more...
More Product Announcements from Douglas Electrical ComponentsThe MBRA340T3G is a high-performance Schottky diode, ideal for power management and industrial applications. It features a 40V reverse voltage and a 3A average rectified current, offering fast recovery and efficient operation. Read more...
More Product Announcements from Win Source ElectronicsHarmonics in datacenters are a hidden threat to reliability.
Generated by non-linear loads like chillers, pumps, and CDUs, harmonic distortion disrupts the electrical waveform, leading to excess heat, equipment faults, and even system failure. Read more...
EX approved connectors are engineered for use in hazardous environments, meeting stringent U.S. and Canadian Ex-proof standards. These connectors are tested for safe performance in explosive atmospheres—ideal for oil & gas, marine, and industrial applications. PEI-Genesis offers value-added assembly of Amphenol’s Amphe-EX™ and Star-Line EX® series. Read more...
More Product Announcements from PEI-GenesisPEI-Genesis is proud to showcase the Amphenol Helios H4 solar connectors, built for efficient, low-loss power transfer in modern photovoltaic systems and designed to perform in demanding outdoor environments. Read more...
More Product Announcements from PEI-GenesisBeckhoff is expanding its portfolio of synchronous servomotors for dynamic positioning tasks with the AM1000. Read more...
More Product Announcements from Beckhoff Automation LLCAchieved low ripple noise of 1mVp-p (RFS series)
Medical standards certified (LFS, PFS series)
Low leakage current (RFS, LFS, PFS series) Read more...
More Product Announcements from Daitron Co., Ltd.The Ivanpah tower power station in the Mojave Desert, California, as the world’s largest solar thermal station with 392MW of installed gross capacity, officially announced on February 13, 2014 that it fed energy into the power grid and put into operation. It uses 175,000 sets of heliostats to reflect sunlight to the top of three towers, concentrating the heat to produce steam, Read more...
More Product Announcements from 3X Motion Technologies Co., LtdInnovative Male PCB Quick Fit terminals designed to hold up under repeated mating cycles are in stock and ready for delivery.
Available in Surface Mount as well as horizontal and vertical Thru Hole Mount configurations. The space saving design makes them ideal for use in dense PCB boards and offer easy access for connecting and disconnecting Quick-Fit female terminals.
Our... Read more...
More Product Announcements from Keystone Electronics Corp.Keystone Electronics offers High performance, Pre-Wired, 9V Insulated Battery Straps, designed to connect most 9V batteries in series or in parallel. Available in "T" or "I" configurations for design flexibility.Straps incorporate high quality insulators and sturdy proven Nickel Plated Phosphor Bronze, Spring Steel or Brass snap-on connectors with soldered-in red and black wire leads. Read more...
More Product Announcements from Keystone Electronics Corp.