Keystone Electronics Corp.

Keystone Electronics has just added a New Densi-Pak, 9V Covered Battery Holder to its Densi-Pak series of battery holders. Featuring a pre-wired enclosure designed for versatility this 9V holder can easily be placed in any device on or off PC boards; between components, cards and anywhere where space is limited; and wherever is more convenient for users to change batteries Read more...

More Product Announcements from Keystone Electronics Corp.
Automationdirect.com

AutomationDirect has added AchieVe PSA series NEC Class 2 power supplies that combine a compact form factor with energy-limited DC outputs, providing safe, reliable power for low-voltage control and automation circuits. Their competitive pricing and slim profile make them ideal for small control loads and space-limited enclosures.

The power supplies feature a wide 85-264 VAC... Read more...

More Product Announcements from Automationdirect.com
Takachi Electronics Enclosure Co., Ltd.

From desktop to handheld

Stylish sloped-front plastic enclosure with a sleek, ergonomic design. Ideal for use as a desktop controller or measuring instrument, its sloped surface is optimized for comfortable desktop operation.

Choose from two inclined angles — 13° and 18° — to suit a variety of operating environments. The streamlined shape ensures a secur... Read more...

More Product Announcements from Takachi Electronics Enclosure Co., Ltd.
TPS Elektronik GmbH

Efficiency: >93%

Electrical Phase: 1

Input Voltage: 90-264Vac, 120-370Vdc

Number of Outputs: 2

Output Current: 10.8A

Output Power: 130W

Output Voltage: 12-15V Read more...

More Product Announcements from TPS Elektronik GmbH
DigiKey

XP Power HPT5K0 power supplies are programmable, scalable, digital power solutions for medical, semiconductor, and industrial technology applications Read more...

More Product Announcements from DigiKey
DigiKey

KEMET A7C5 series +150°C high-performance radial hybrid capacitors are ideal for mobile and automotive installations Read more...

More Product Announcements from DigiKey
Daitron Co., Ltd.

Achieved low ripple noise of 1mVp-p (RFS series)
Medical standard certificated (LFS,PFS series)
Low leakage current (RFS,LFS PFS series) Read more...

More Product Announcements from Daitron Co., Ltd.
Nicomatic North America

Size, Weight and Performance Optimization: A Monobloc Connector for High-Performance EMC Shielding

Protecting sensitive signals against electromagnetic interference (EMI) is a physical challenge, especially when space is limited. Standard solutions often force a difficult compromise: ensure effective shielding or save valuable space.

To reconcile signal integrity with high... Read more...

More Product Announcements from Nicomatic North America
Douglas Electrical Components

Ultra-high vacuum (UHV) feedthroughs provide reliable electrical connections without compromising vacuum integrity, operating at pressures as low as 10⁻¹² torr. Douglas Electrical Components delivers hermetic, helium leak–tested solutions for power and signal transmission, including high-voltage, RF, and custom multi-application configurations for extreme environmen... Read more...

More Product Announcements from Douglas Electrical Components
Douglas Electrical Components

Cryogenic feedthroughs enable reliable power and signal transmission in ultra-low temperature environments, often below -100°C. Douglas Electrical Components designs custom hermetic solutions using specialized epoxy sealing to ensure high-density connections and minimal leak paths, tested under extreme temperatures and pressures for long-term reliability. Read more...

More Product Announcements from Douglas Electrical Components