Nicomatic North America

SWaP & Power: How to Maximize High Density with our connectors CMM 340 and EMM HP

One of the major and ongoing challenges for embedded electronic system designers is managing both signal transmission and power distribution in increasingly confined environments.

To meet these extreme SWaP (Size, Weight, and Power) requirements without compromising reliability, Nicomatic... Read more...

More Product Announcements from Nicomatic North America
Takachi Electronics Enclosure Co., Ltd.

Combining your devices with protective features

The PFG series is a plastic network enclosure with shockproof corner guards.
Simple construction available in 4 sizes and 6 different color combinations.
Suitable for industrial tablets, measuring equipment, controllers, and more.
Easy maintenance with detachable panel design.

Material : Flame-resistant ABS UL9... Read more...

More Product Announcements from Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.

Chosen by customers around the globe
Introducing TAKACHI's best-selling plastic enclosure - the PF series.
With an extended lineup of 41 sizes available, this enclosure realizes unlimited versatility as IoT devices.
Simple exterior design allows for a wide variety of customizations to be performed.
The detachable panels on the sides enable ease of maintenance and ad... Read more...

More Product Announcements from Takachi Electronics Enclosure Co., Ltd.
Qorvo

QPD1011A is a 7W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already s... Read more...

More Product Announcements from Qorvo
Micropower LLC

Through Micropower’s modular lithium battery technology, Toyota Material Handling Manufacturing Sweden can now provide an in-house battery solution across its entire product range. Read more...

More Product Announcements from Micropower LLC
Bodine Electric Company

Bodine Electric Company supplies durable, long-lasting gearmotors to many Original Equipment Manufacturers (OEMs) who make food service equipment for restaurants and the hospitality industry. Some of these restaurants are open for business every day, all day and all night. They need a gearmotor inside their equipment that won't let them down during the lunchtime or dinnertime rushes, or... Read more...

More Product Announcements from Bodine Electric Company
parvalux by maxon

The PBL86 BLDC motor range is designed for higher power conveyors and material handling applications with varying loads and intermittent peak torque. It operates at 48 V, delivers 419-586 W, and provides up to 2.50 Nm continuous torque. Built for demanding duty cycles. Multiple configurations available; datasheets provided. Configure to your application. Read more...

More Product Announcements from parvalux by maxon
OKW Enclosures, Inc.

OKW’s award-winning SYNERGY enclosures can now be specified with a wide range of accessories. They include a wall suspension element, polarity reversal protection devices, battery compartments and clips, button cell holders, and an extender kit for PCB mounting pillars. Read more...

More Product Announcements from OKW Enclosures, Inc.