VICFUSE

The Vicfuse VTF Series is a fast-acting, current-limiting Class T fuse designed for high fault current protection in power distribution systems. Rated up to 1200A with interrupting capacity up to 200kA AC, the VTF provides compact, high-performance circuit protection for load centers, switchboards, panelboards, and feeder circuits. Read more...

More Product Announcements from VICFUSE
VICFUSE

The Vicfuse HMD Series is a high-current bolt-on DC fuse designed for overload and short-circuit protection in low-voltage DC systems. Rated from 60A to 500A at 70VDC, the HMD fuse combines compact construction, secure bolted connections, and reliable fault interruption for battery-powered equipment and industrial DC circuits. Read more...

More Product Announcements from VICFUSE
VICFUSE

The Vicfuse VCT is a time-delay, current-limiting Class CC fuse designed for small motors, transformers, contactors, lighting, heating equipment, and general industrial loads. With interrupting ratings up to 200kA AC and 50kA DC, the VCT helps prevent nuisance openings caused by temporary inrush currents while maintaining reliable fault protection. Read more...

More Product Announcements from VICFUSE
VICFUSE

The Vicfuse UL Class Fuse Series provides application-driven circuit protection for industrial AC and DC systems. Covering Class CC, J, T, and G fuse categories, the portfolio is designed for motors, transformers, drives, control panels, feeders, load centers, and semiconductor protection applications requiring reliable interruption performance and system compatibility. Read more...

More Product Announcements from VICFUSE
VICFUSE

The Vicfuse VD Series is a high-voltage semiconductor protection fuse designed for DC circuit protection against overload and short-circuit conditions. Engineered for diodes, thyristors, GTOs, and IGBT devices, the VD series provides ultra-fast current-limiting performance with high interrupting capacity up to 100kA for demanding power electronic applications. Read more...

More Product Announcements from VICFUSE
Win Source Electronics

High-performance ceramic capacitors offering compact size, low ESR, and durability for mobile, automotive, and high-frequency electronics. Read more...

More Product Announcements from Win Source Electronics
Shenzhen Xingkerong Technology Co., Ltd

UL-certified dry-type isolation transformer supports voltage conversion from 110V to 480V, providing stable output and electrical isolation in complex power environments to reduce equipment failure risks and improve system reliability. Read more...

More Product Announcements from Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Yunhongda Motor Co., LTD.

The YHD G4415 is a direct-drive, low-noise PMDC motor with a compact aluminum housing and customizable voltage options (12V/24V/48V). Ideal for conveyor drives, home appliances, and precision industrial equipment. Read more...

More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.

High-performance gear motor with CW/CCW rotation, customizable shaft, and reliable torque for precision and automotive equipment. Read more...

More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.