Compact, high-torque DC motor with CW/CCW rotation, customizable shafts, and reliable performance—ideal for automation, precision, and home appliance applications. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.The Yunhongda Motor YHD-50KTYZ AC synchronous motor delivers 18 kg·cm torque at 1 RPM with a compact plastic housing and supports customized shaft length, electrical performance, housing, PWM control, and accessories for home appliance applications. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.High-torque 532W single-phase AC motor with CW/CCW rotation, customizable options, and reliable performance for home appliances and industrial tools. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.Vicfuse VF485H is a UL Recognized, fast-acting ceramic surface mount fuse rated 600V DC/350V AC, 50mA-3.15A, in a compact 12.3×4.45×4.45mm body for high-voltage PCB protection Read more...
More Product Announcements from VICFUSEGearboxes and speed reducers feature high efficiency, durable construction, and reliable power transmission. Widely used in agriculture, construction, mining, automation, and industrial machinery, with worm, helical, bevel, planetary, and agricultural types plus complete motor matching and drive system integration. Read more...
More Product Announcements from Hangzhou Chinabase Machinery Co., Ltd.Slewing drives with hourglass worm technology offer high torque, smooth rotation, and reliable load holding. Widely used in cranes, solar trackers, drilling, marine, and aerial equipment, with complete matching power transmission component and customization support. Read more...
More Product Announcements from Hangzhou Chinabase Machinery Co., Ltd.SELECTION CRITERIA FOR MEDICAL, FA, AND OPTICAL EQUIPMENT Read more...
More Product Announcements from C.I. Takiron CorporationFocusing only on backlash in high-dynamic servo applications leaves systems vulnerable to torsional windup. By upgrading to gearheads with integrated straddle-bearing carriers, compact ISO 9409-1 robotic flanges, and helical gearing, engineers can maximize torsional rigidity, eliminate position overshoot, and achieve significantly faster cycle times. Read more...
More Product Announcements from DieQua CorporationHigh-speed 50mm roller motor delivering smooth motion for industrial automation. Read more...
More Product Announcements from 3X Motion Technologies Co., LtdThe 3X Motion 20HSD Series hybrid stepper motors deliver precise positioning, compact integration, and reliable motion control for automation equipment, medical devices, and precision instruments. Read more...
More Product Announcements from 3X Motion Technologies Co., Ltd