Essen Magnetics provides custom NdFeB magnet solutions with high magnetic strength, compact designs, and precision manufacturing capabilities for electronics, automation, motors, and energy applications. Read more...
More Product Announcements from Essen Magnetics Pty LtdDurable Alnico magnets with excellent temperature stability, customizable for aerospace, automotive, electronics, and industrial applications. Read more...
More Product Announcements from Essen Magnetics Pty LtdTailored Halbach arrays delivering enhanced magnetic field strength, minimal flux leakage, and optimized performance for motors, magnetic separators, levitation systems, and R&D projects. Read more...
More Product Announcements from Essen Magnetics Pty LtdDurable Alnico rod, horseshoe, and pot magnets for sensing, experiments, and industrial clamping. Reliable magnetic performance across diverse applications. Read more...
More Product Announcements from Essen Magnetics Pty LtdSpiral heat exchanger designed for efficient heat transfer of fouling, viscous, or particle-laden fluids. Ideal for wastewater, sludge, and industrial process applications with minimal clogging and maintenance. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdA skid-mounted 1100 kW falling film chiller designed for dairy process cooling using ammonia (R717). The system utilizes pillow plate heat exchangers to deliver stable chilled water from 13°C to 0.5°C at 75 m³/h, ensuring reliable low-temperature performance and efficient heat transfer under continuous industrial operation. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdGasketed plate heat exchanger (GPHE) designed for efficient heat transfer in HVAC, food processing, chemical, and industrial applications. Flexible design, easy maintenance, and high thermal performance. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdRotary joint for stable 100M/1000M Ethernet transmission. Custom non-standard designs available. Rugged construction with precious metal contacts ensures extended service life. Ideal for network rotation in automation and surveillance where signal integrity is critical. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.For large hydrogen-cooled turbine generators. Featuring excellent conductivity, wear resistance and vibration resistance, the products fit legacy generators perfectly. As direct replacement parts, they ensure stable current transmission, reduce energy loss and maintenance work, ideal for power plant generator excitation systems under high-speed and high-current operating conditions. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.2 passage air liquid rotary union with 60mm inner bore, stainless steel construction. Designed for continuous 360° rotating transmission of compressed air, hydraulic fluid, cooling medium. Low friction seal, stable leak-proof performance, support high-speed rotation. Widely used in automation machinery, winding equipment, rotary processing systems. Custom specifications available. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.