Triad Magnetics

115/230V, 50/60Hz 5-120V 1.1-36VA Output, 2500V Isolation--UL, CSA, Horizontal Mount 3 Flange PC Bobbin Read more...

More Product Announcements from Triad Magnetics
MTE Corporation

Your VFD is saving energy
It’s also quietly introducing problems that could cost you thousands Read more...

More Product Announcements from MTE Corporation
Dexmet® Corporation, a part of PPG’s engineered materials division

When expanded aluminum and copper MicroGrid materials are incorporated into the surface of these composite structures, the lightning strike energy is dissipated over the surface of the component, which prevents damage to the composite material below Read more...

More Product Announcements from Dexmet® Corporation, a part of PPG’s engineered materials division
Churod Americas, Inc.

Churod's CHDC-L series is a UL-recognized, latching contactor for applications from 200 A–500 A at 80 VDC. An optional auxiliary contact makes it ideal for battery charging, EV pre-charge circuits, AGV and forklifts. Read more...

More Product Announcements from Churod Americas, Inc.
PEI-Genesis

Ultrareliable D-Sub Connectors from ITT Cannon. Built to Perform.
Custom-configured by PEI-Genesis for fast, flexible, built-to-spec interconnect solutions.
Read more...

More Product Announcements from PEI-Genesis
New Yorker Electronics Co., Inc.

Vishay introduces the SiEH4800EW, an 80 V TrenchFET Gen IV n-channel MOSFET in a compact PowerPAK 8x8SW BWL package. With 15% lower on-resistance and 18% better thermal resistance than competitors, it boosts efficiency and reliability in industrial applications like motor drives, welding, and BMS, all in a 1 mm ultra-low-profile design. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
New Yorker Electronics Co., Inc.

Exxelia introduces an integrated transformer and inductor for 25kVA DAB converters at 100kHz. Designed for high-power applications, it offers efficient thermal management, low core losses, and a compact footprint that is ideal for EVs, renewable energy, and other space-constrained, high-efficiency power systems. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
New Yorker Electronics Co., Inc.

NKK’s Panel Mount Assembly (BYB201-470) offers a convenient, economical solution for easy switch installation. This preassembled unit includes a PC board, resistor, connector, and straight PC adaptor, allowing quick connection with a single pole YB2 switch. It simplifies mounting with no soldering required and supports custom options for other switch types. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.