Portescap's hybrid stepper motor platform offers advanced features that enhance performance, reliability, and precision control by blending key features from permanent magnet and variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. Read more...
More Product Announcements from PortescapAerzen USA offers Build America, Buy America (BABA) compliant blowers and controls. These blowers and controls are designed to meet the requirements of the BABA Act and support domestic manufacturing jobs. Aerzen USA maintains the highest quality and compliance standards with a full range of BABA-compliant blowers and controls. Read more...
More Product Announcements from Aerzen USA Corp.Trim Trio UTSX Series connectors are rugged, waterproof circular connectors engineered for harsh industrial environments. Featuring IP68/69K sealing, UV resistance, and reinforced bayonet coupling, they ensure reliable power and signal transmission. Interchangeable contacts across the Trim Trio family simplify integration across power, energy, and automation applications. Read more...
More Product Announcements from Heilind Electronics, Inc.Quantum computing, the frontier of computational technology, promises to revolutionize various fields, from cryptography to drug discovery. Central to the functioning of quantum computers are radio frequency (RF) connectors. These components play a critical role in ensuring the precise transmission of signals required for quantum operations. Read more...
More Product Announcements from PEI-GenesisFrom fighter jets (F-16) to NASA missions, this standard ensures seamless communication in the harshest environments. And with next-gen connectors, cables, and hybrid architectures, it’s more vital than ever. Read more...
More Product Announcements from PEI-GenesisSmiths Interconnect has recently announced the extension of its high density modular and minimodular connectors ranges with the addition of two new types of data transmission modules. Read more...
More Product Announcements from Smiths Interconnect, a Molex companyTake a look at our product family
BlockMaster Electronic’s Turret Style Double Row Terminal Blocks
BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option. Available in 2, 4, or 6 positions. 250V, 25A, 7.5mm pitch.
This product is especially suited for HVAC and other similar control voltage applications. Read more...
More Product Announcements from BlockMaster Electronics, Inc.The onsemi NTTFD1D8N02P1E is a high-performance, dual N-channel power MOSFET designed to deliver superior efficiency and compactness for a wide range of applications. Read more...
More Product Announcements from DigiKeyAmphenol LTW SnapQD series connectors are an ideal solution for cold plate cooling. SQD02, SQD04, SQD06, and SQD08 connectors ensure unparalleled performance in cold plate cooling with flat-face valves, a push-to-connect design, high flow, no spillage, compatibility and interoperability across different systems and vendors, and compliance with OCP UQD standards. Read more...
More Product Announcements from DigiKeyTriad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Read more...
More Product Announcements from Triad Magnetics