Bodine Electric Company

From food service equipment to washdown and outdoor applications, Bodine Electric Company stocks gearmotors, motors and controls with IP ratings from IP-44 to IP-69K. Read more...

More Product Announcements from Bodine Electric Company
NKK Switches

M Series Miniature Toggle with Splashproof Boot

  • Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H.
  • M Series Miniature Toggle
  • Splashproof Boot & Switch Achieve IP65 Rating at Front Panel
  • Epoxy Sealed Solder Lug Terminals

Learn More Read more...

More Product Announcements from NKK Switches
METCASE

METCASE’s UNICASE instrument enclosures are now available in traffic white (RAL 9016) as standard, complementing the existing light gray (RAL 7035) and black (RAL 9005) options. Custom colors are also available on request. Read more...

More Product Announcements from METCASE
OKW Enclosures, Inc.

More accessories are now available for OKW’s STYLE-CASE. These elegant handheld enclosures are perfect for remote controls (especially in medical/social care settings), and also for many other household, office and industrial electronics applications. Read more...

More Product Announcements from OKW Enclosures, Inc.
parvalux by maxon

Motorized electronic side steps make a huge difference to the passenger experience on any taxi journey. Our geared motors are specified by the leading taxi step actuator manufacturers to power their units Read more...

More Product Announcements from parvalux by maxon
Tecnotion

UXA IRONLESS MOTORS

In contrast to iron core motors, these motors feature an ironless coil unit, so there is no attraction force or cogging between the coil unit and the magnet track. This is what gives ironless motors their light weight, superior precision, a linear force constant and extremely dynamic velocity, acceleration and deceleration. Continuous force ranges from 10N all... Read more...

More Product Announcements from Tecnotion
United Electric Controls Company

Analyzer shelters in refineries are temperature controlled (around 20-22 °C) using mechanical temperature switches to ensure optimal analysis of processes and proper functioning of sensitive equipment. However, mechanical switches have some limitations. Read more...

More Product Announcements from United Electric Controls Company