Vishay introduces the AC03-CS series wirewound safety resistors with new WSZ lead form for pick and place assembly. Designed for inrush current limiting, pre-charge, and snubber applications, these AEC-Q200 resistors operate from -40°C to +200°C, feature 3 W power rating, up to 4 kV surge, and UL 94 V-0 flame-resistant coating for enhanced safety. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Autonics introduces the LPD Series inductive linear positioning sensors, designed to detect metal object movement with high precision using a coreless method. With detection ranges up to 103 mm, IP67 protection, oil-resistant cables, and IO-Link support, they’re ideal for harsh environments like the machine tools industry. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Sumida introduces the WCNFC Series, ultra-low profile, small SMD wound chip DC common mode choke coils. Offering top EMI suppression with minimal impact on data signals, these compact chokes support high cut-off frequencies and excel in USB, HDMI, Ethernet, and mobile device applications. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Samwha introduces ultra high voltage MLCCs designed for extreme reliability in aerospace, network, and HEV applications. Featuring high Q at 1GHz, low ESR/ESL, and voltages up to 7,200VDC, these capacitors offer ultra-stable temperature performance and zero piezoelectric effect, ideal for RF amplifiers, DC-DC converters, and more. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Raltron introduces the RBE Series electromagnetic buzzers, delivering high SPLs up to 100 dB for clear, powerful alerts. With models from 3 to 48 VDC and sizes from 14mm to 60mm, they suit alarms, control panels, medical devices, IoT, and more. Available in multiple mounting styles for flexible integration. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Orion Fans introduces a new line of Open Frame Motors with matching accessories—brackets
E-Switch introduces the KJE32 Series: a heavy-duty industrial power pushbutton with IP55 protection, auto safety reset, and multiple function options. TUV & UL listed. Ideal for demanding applications. Panel cutout: 46×22×2.5mm. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.We offer a range of high quality automotive grade components. Read more...
More Product Announcements from KnowlesThe DVI1226 is an aerospace-grade cable designed for uncompressed digital video using TMDS signaling, delivering high-resolution performance up to 20 feet. Its shielded 26 AWG construction ensures EMI protection and flexible routing in demanding airborne environments, making it ideal for cockpit displays and mission-critical video systems. Read more...
More Product Announcements from PIC Wire & CableBodine Electric Company stocks many gearmotor models that are certified by UL for either Class 1 Division 2 Hazardous Locations or Class 1 Division 1 Hazardous Locations (explosion-proof). Read more...
More Product Announcements from Bodine Electric Company