Even EV Charging Stations need terminal blocks! Pictured are two of our many examples of terminal blocks that are suitabe for EV Charging Stations. Read more...
More Product Announcements from BlockMaster Electronics, Inc.Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Read more...
More Product Announcements from Qualtek Electronics Corp.Schaltbau continues to advance rail propulsion and battery-train systems with its enhanced portfolio of high-power contactors. The company today announced that its latest solutions, tailored specifically for the evolving needs of modern rail electrification, will be showcased at prominent international events, Raillog Korea (June 18-21) and Sifer France (June 24-26). Read more...
More Product Announcements from Schaltbau GmbHOriental Motor launches the RS-485 Communication Type Driver for BLS Series Brushless Motors, supporting Modbus (RTU) for smooth integration with PLCs and PCs. Paired with BLS motors, it offers precise speed control, long life, and energy-efficient performance—ideal for modern factory automation needs. Read more...
More Product Announcements from Oriental Motor USAOriental Motor introduces a new 30 mm frame size Stepper Motor Linear Actuator Attachment for precise, hassle-free linear motion. With a built-in lead screw and resin nut, it offers up to 40 N of thrust and speeds up to 135 mm/s—ideal for compact motion control setups using PKP Series motors and CVD drivers. Read more...
More Product Announcements from Oriental Motor USAOriental Motor launches the BLS Series Brushless DC Motors with a 24 VDC Universal Driver—offering high efficiency, compact size, and easy speed control. With models from 25–120 W and speeds up to 4,000 RPM, it’s a smart upgrade from AC motors. A single driver supports the full range. Read more...
More Product Announcements from Oriental Motor USAOriental Motor introduces the OVR Series Small Industrial Robots—compact, cost-effective solutions for small part handling. Available in articulated, SCARA, and Cartesian types, they use trusted AlphaSTEP AZ Series components. Pair with MRCU or MRC01-C controllers and MRC Studio software for simplified setup and control. Read more...
More Product Announcements from Oriental Motor USACompact 4-Axis EtherCAT Driver Simplifies Setup, Reduces Wiring, and Lowers Controller Costs with Integrated Encoder Data Read more...
More Product Announcements from Oriental Motor USAThis brochure describes the Bodine Electric gearmotors used in packaging machinery and explains why each type of gearmotor is best for the specific application it is used in. Read more...
More Product Announcements from Bodine Electric CompanyLearn five innovative uses of the Parvalux modular range, highlighting how it can empower engineers, designers, and manufacturers to meet their unique requirements with ease. Read more...
More Product Announcements from parvalux by maxon