BlockMaster Electronics, Inc.

Our green alternative to PAD printing! Laser Marking is done in-house for a quick turnaround time. We can laser mark letters, numbers, and symbols. Contact us for more information. Read more...

More Product Announcements from BlockMaster Electronics, Inc.
New Yorker Electronics Co., Inc.

Good-Ark Semiconductor’s GSCLAMP0524PE is a quad TVS array with ultra-low 0.2pF capacitance, low leakage, and fast response in a compact DFN2510 package. It protects high-speed data lines from ESD, cable discharge, and fast transients, ensuring signal integrity for HDMI, DVI, USB 3.0, and other high-speed interfaces. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
New Yorker Electronics Co., Inc.

Exxelia launches an ultra-compact integrated transformer and inductor for Dual Active Bridge converters 5kVA 100kHz. Delivering 99%+ efficiency, reduced EMI, and seamless integration, it cuts size, weight, and system costs for high-frequency high-power applications. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
New Yorker Electronics Co., Inc.

Quantic Eulex introduces the XG Series capacitors, delivering 10× the capacitance of traditional designs with ultra-low ESR and ESL. Designed for high-frequency, high-power applications, their compact, high-reliability design supports superior bandwidth and performance in RF and microwave systems. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
RDP Electrosense

The E725 amplifier unit additionally has a serial output and limit trips with optional relays. Features such as auto-zero and MAX, MIN and TIR store are features which are also available with most versions of this unit.
A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from... Read more...

More Product Announcements from RDP Electrosense
Northwire, Inc.

Ensure seamless control, power, and flexibility with custom high flex life industrial automation cables. Built for continuous motion, Northwire's rugged VFD and composite solutions deliver durability, reliability, and industry compliance. Read more...

More Product Announcements from Northwire, Inc.
Heilind Electronics, Inc.

Panduit offers robust network infrastructure and industrial electrical wiring solutions designed to perform in harsh environments. Their systems ensure reliable connectivity, support high-speed data, and simplify installation, making them ideal for factory automation, process control, and industrial Ethernet applications. Read more...

More Product Announcements from Heilind Electronics, Inc.
New Yorker Electronics Co., Inc.

Select NKK M Series Miniature Toggle Switches are now available with a pre-installed splashproof boot, achieving IP65 protection at the front panel. These new part numbers feature epoxy-sealed solder lug terminals and offer a convenient, durable solution for demanding environments. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
New Yorker Electronics Co., Inc.

Adam Tech introduces a new line of toggle switches in medium, subminiature, and miniature sizes. Available in low current, power, and sealed IP67/IP68 versions, they are ideal for light-duty control in both high and low current applications with various terminations, circuits, and actuator styles. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.