Isabellenhutte USA

It is not without reason that we have been supplying measuring resistors to the aerospace industry for more than 30 years.

We always meet the toughest quality standards and consider our customers’ individual requirements (ESCC 4001). In addition, the SnPb-tinned contacts avoid the forming of whiskers and thus short circuits in many applications. Read more...

More Product Announcements from Isabellenhutte USA
Isabellenhutte USA

Our UL-listed components are designed to support high loads (up to 3100 Watts) and high pulse rates (up to 31kW for 5 sec). Their compact size saves you space and make them easy to mount. Read more...

More Product Announcements from Isabellenhutte USA
Isabellenhutte USA

PCB AND HEAT SINK MOUNTING
We offer a wide variety of heat sink mounting designs that suit your most demanding applications—including high-precision resistors for laboratory applications. Several intelligent housing-shapes offering easy heat sink mounting are available.

  • Permanent Power up to 10 W
  • Constant Current up to 70 A

PRECISION... Read more...

More Product Announcements from Isabellenhutte USA
Isabellenhutte USA

Our bondable resistors (for high-power applications) are durable and offer wide flexibility in design—with excellent heat dissipation and high load capacity Read more...

More Product Announcements from Isabellenhutte USA
Isabellenhutte USA

Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field. Read more...

More Product Announcements from Isabellenhutte USA
Isabellenhutte USA

Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field. Read more...

More Product Announcements from Isabellenhutte USA
Nexperia B.V.

The Nexperia new Motor Driver Evaluation Kit is now available. Developed with Würth Electronics, it gives engineers a quick, practical way to test Nexperia MOSFETs & gate drivers in motor applications. The board is ready to use out of the box, reducing setup time & simplifying performance comparisons. Read more...

More Product Announcements from Nexperia B.V.
Excelitas Technologies Corp.

FiberLight® L3 is a unique and innovative light source module, which combines the features of LED technology, such as long lifetime and low power consumption with a broadband UV-spectrum for the first time. Read more...

More Product Announcements from Excelitas Technologies Corp.
WAGO

WAGO’s universal surface mount PCB solution – the 2059, is approved for 20 AWG/0.5 mm2 conductors. 2059 terminal blocks create compact connections providing the perfect tool to minimize the size of LED modules. Read more...

More Product Announcements from WAGO
WAGO

Mounting carriers provide a secure fit for 221 LEVER-NUTS® compact splicing connectors on DIN-rail. 221-500 mounting carriers simplify access to and assignment of connected conductors. Read more...

More Product Announcements from WAGO