Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.The FPBBS-4 from Major League Electronics is a 0.4 mm pitch board-to-board SMT socket designed for compact, high-density PCB applications. Available in configurations from 10 to 60 pins per row and stack heights ranging from 0.057" to 0.156", it offers flexible customization for space-constrained designs. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Exxelia’s MML ultra-high energy density film capacitors offer a 50% reduction in size and weight compared to traditional film technologies, and up to 90% lighter than MLCCs. With 400 J/dm³ energy density, high stability, and operation up to 140 °C, they are ideal for satellite constellations, launchers, and space-constrained, high-reliability systems. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Chemi-Con’s MHU Series uses the advanced “Ultimate Structure” platform to deliver 5000-hour life at 125 °C and 40G vibration resistance.
Ideal for harsh environments such as automotive and 5G applications, this capacitor ensures durability and reliability where high endurance and stability are critical. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.NKK’s new FD01 and FD02 ultra-thin DIP rotary switches feature a compact 7.2mm–7.7mm square footprint and low 3.1–3.3mm profile—ideal for high-density designs.
Rated at 0.4VA max and built for 10,000+ operations, they offer gold-plated contacts, durable materials, and options for through-hole or surface-mount termination. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Knowles’ high-energy pulse discharge capacitors deliver custom performance for critical pulsed applications. Designed for use in medical, military, and commercial systems, they offer voltage ratings to 150 kV and energy densities up to 2.75 J/cc.
Custom-built for durability and low inductance, these capacitors support peak currents to 250 kA. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Conax Technologies’ HL Compression Seal Fitting is designed for protection in a wide variety of hazardous environments. The Conax HL Fitting has been CSA® certified in the U.S. and Canada for use in hazardous locations defined by the NEC® as Class I, Div. 1 and 2, Groups B, C, and D; Class II, Div. 1 and 2, Groups E, F, and G; and Class III. Read more...
More Product Announcements from Conax TechnologiesFor more than 70 years, customers in the aerospace industry have counted on Conax Technologies to provide standard and custom-designed solutions to their most complex challenges. We’ve developed a comprehensive brochure with details on the temperature sensors and cable and harness assemblies Conax designs and and manufactures specifically for the aerospace industry. Read more...
More Product Announcements from Conax TechnologiesIn this video, we discuss integrated motors and explore some of advantages they offer, cost savings, and various applications in advanced motion systems.
Learn More from ElectroCraft Read more...
More Product Announcements from ElectroCraftAre you curious about how NKK’s illuminated switches work?
Visit the illuminated switch training module today at: https://www.nkkswitc
HOW ILLUMINATED SWITCHES WORK
This module will help to “illuminate” how illuminated switches work and their functions... Read more...
More Product Announcements from NKK Switches