Good-Ark Semiconductor’s GSFA20106 is a 200V, 106A, 9.4mΩ N-Channel MOSFET designed for high-frequency switching applications. Utilizing advanced deep trench technology, it offers ultra-low RDS(ON), reduced gate charge, and high avalanche capability. Packaged in TO-247, it is ideal for DC-DC converters, BMS, micro-inverters, motor control, and high-power density applications. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Degson's spring type PCB terminal block ensures secure, reliable wire-to-board connections with a 5.0 mm pitch. Designed for easy installation and high durability, it suits industrial automation, energy systems, rail, and renewable energy applications. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Exxelia's CF/CFS Series Pulse Capacitors with integrated bleed resistors are designed for high-power, mission-critical applications. With a voltage range of 500V to 10,000V, they provide high energy density, rapid charge/discharge, and reliability in extreme environments. Ideal for ignition systems in space, defense, and energy industries. Manufactured in France for enhanced performance. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Need a rugged high flex life interconnect solution, ideal for harsh environments and demanding applications, such as robotic welding? Read more...
More Product Announcements from Northwire, Inc.Quantic UTC’s pulse energy capacitors offer high energy density and reliable pulse performance up to 200°C. Designed for extreme environments like downhole exploration and missile systems, they support voltages up to 10KV with optional bleed resistors. Customizable in size, capacitance, and voltage, they ensure adaptability. MIL-PRF-49467 testing guarantees durability. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Adam Tech's ESF/ESM Series Energy Storage Connectors provide reliable connections for electric vehicle charging, renewable energy, and energy storage systems. Available in orange and black, they support various voltage and current ratings, wire gauges, and come with optional dust covers for added protection. These connectors are designed for versatile, high-performance applications. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.The CIT Relay & Switch TH Series is an illuminated anti-vandal capacitive touch switch available in sizes from 16mm to 25mm. It features momentary, latching, or 30-second hold functions, IP67 sealing, and a stainless steel body. Options include single or bi-color LEDs, with 5VDC, 12VDC, or 24VDC voltage choices. Custom wire lengths are available. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Cornell Dubilier's 3-cell DSF & DGH supercapacitors offer high energy storage, low ESR, and fast power discharge. With capacitance from 0.33 to 5 Farads, these capacitors are ideal for applications like energy harvesting, EVs, and UPS systems. They feature long-lasting performance (500,000+ cycles) and operate in temperatures from -40°C to +85°C. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.The NKK S332R Toggle Switch offers high-current connectivity with solder lug terminals, supporting up to 20A at 125V AC. Available with versatile bat or flatted lever styles, it provides tactile actuation for operator confidence. Built with a durable PBT resin lever and silver-plated contacts, it's ideal for critical systems, delivering reliable performance in demanding environments. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.HIWIN electronics complement our motion control components and stages, giving engineers a guaranteed compatible single-source supply for the motion control sub-system. Hiwin offers a variety of sizes of AC Servo Motors, AC Servo Drives and the HIMC Controller. Read more...
More Product Announcements from HIWIN Corporation