Yaskawa America, Inc. - Motion Division

Second generation iron core design that directly drives a load on modular magnet tracks with higher speeds, greater force, and smaller size. Read more...

More Product Announcements from Yaskawa America, Inc. - Motion Division
United Electric Controls Company

Rugged weather-tight or explosion proof temperature switches are designed for freeze protection of piping and vessels. A 22A/480 VAC micro-switch provides control of heat tracing circuits and set point is adjusted via an internal or external dial. Mounting flexibility is provided via a stainless steel immersion stem or bulb and capillary thermal assembly. Read more...

More Product Announcements from United Electric Controls Company
GEEPLUS Inc.

The tiny new VM13 voice coil motor from Geeplus is the smallest moving coil actuator that the company has ever produced and is designed for applications where size really does matter! Read more...

More Product Announcements from GEEPLUS Inc.
New Yorker Electronics Co., Inc.

Vishay's VJ….W1HV High Voltage MLCC Commercial Series offers surface-mount capacitors with C0G (NP0) and X7R dielectrics. Available in case sizes 1206 to 2225, these capacitors are designed for high-voltage applications in energy, industrial automation, telecom, consumer appliances, and medical instrumentation. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
New Yorker Electronics Co., Inc.

Major League Electronics introduces the new SSPFS-1, a pluggable PCB connector featuring a press-fit socket. This connector is designed for vertical mounting and offers a .100" centerline with flexible row configurations. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
OKW Enclosures, Inc.

OKW’s MINI-DATA-BOX sensor enclosures are now available in 40 standard permutations – reducing the need for customization. Read more...

More Product Announcements from OKW Enclosures, Inc.
Win Source Electronics

The DLW5BTM102SQ2L is a dual common mode choke offering superior EMI suppression for a wide range of applications, including consumer electronics, automotive, and electrical instrumentation. It ensures high-frequency performance with low-profile design and long-term durability. Read more...

More Product Announcements from Win Source Electronics
DigiKey

TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). Read more...

More Product Announcements from DigiKey