The VC-90-90-3 vapor chamber offers superior thermal conductivity and heat distribution, ideal for electronics, telecommunications, automotive, and aerospace applications. Read more...
More Product Announcements from ToneCooling Technology Co., LtdCustom copper tube-fin liquid-to-air heat exchanger uses fin insertion, mechanical tube expansion, and flame-welded connections for compact cooling in industrial, electronic, data-center, semiconductor, laser, and photonics equipment. Read more...
More Product Announcements from USUSTK LIMITEDDesigned for high-power CPU and GPU liquid cooling, this C1020 copper cold plate combines CNC machining with precision skiving. Its high-density internal fins measure 0.06 mm thick with a 0.10 mm pitch, providing up to 300% more effective heat-transfer surface area than conventional cold plates. Read more...
More Product Announcements from USUSTK LIMITEDVicfuse VBS series British Standard semiconductor protection fuses are fast-acting fuses designed for semiconductor circuit protection in industrial and power conversion applications. Rated 690VAC/700VAC/450VDC
VICFUSE Class CC/CD Fuse Blocks are compact, space-saving fuse mounting solutions for industrial control panels, power distribution equipment, HVAC systems, and OEM applications. Rated 600V AC/DC, supporting Class CC fuses up to 30A and Class CD fuses up to 60A, they offer DIN rail mounting, universal mounting holes, and a rejection feature for safer fuse selection. Read more...
More Product Announcements from VICFUSEVicfuse VRJ semiconductor protection fuses are fast-acting fuses designed for UPS systems, AC and DC drives, and reduced voltage motor starters requiring low I²t and high reliability. Rated 1000VAC/DC with current ratings from 35A to 2000A and a 100kA interrupt rating, these fuses protect power semiconductor devices across a wide range of high-voltage industrial applications. Read more...
More Product Announcements from VICFUSEVCTMP Class CC time-delay fuse is designed for motor and motor branch circuit protection. Rated 600VAC/600VDC with a current range of 0.1A-60A and interrupt ratings up to 200kA@600VAC, it provides reliable current-limiting overload and short-circuit protection for industrial control panels, motor circuits, and OEM electrical equipment. Read more...
More Product Announcements from VICFUSEVicfuse Class CC fuse holders and fuse blocks are designed for space-constrained industrial control panels and OEM equipment requiring reliable overcurrent protection. Rated 600V AC/DC and up to 60A, they offer DIN-rail mounting, rejection-style clips, and optional blown-fuse indication for Class CC current-limiting fuses used in motor, lighting, and general branch-circuit applications. Read more...
More Product Announcements from VICFUSEProfessional DC-Link film capacitors feature low ESR, low inductance, and over 100,000-hour lifespan, supporting reliable power conversion in EVs, photovoltaic storage, and industrial systems. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.The W82 (MMKP82) series double-sided metallized polypropylene film capacitors deliver low loss, high current capability, and excellent thermal performance for EVs, charging systems, photovoltaic inverters, energy storage equipment, and high-power power supplies. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.