Geeplus, an international supplier of electromechanical actuators (solenoids, voice coil actuators, small motors, electromagnets, etc.) has released the latest version of their comprehensive and educational product catalogue. Read more...
More Product Announcements from GEEPLUS Inc.Keystone offers an assortment of PC mount screw terminals to include standard and metric threads in horizontal or vertical mounting configurations.
Rated 15 and 30 Amps, these screw terminals are ideally suited for high density packaging. They feature a no-rock designs with an exclusive anti-rotation feature. Combined with space-saving, cost effective attributes, the units enable... Read more...
More Product Announcements from Keystone Electronics Corp.The latest innovation from Keystone Electronics Corp. are miniature, screw terminal type binding posts suited for 22-14 AWG wires designed for use in high density PCB packaging.
Rated 15 Amps, these compact, low profile terminals feature easy access for horizontal wire entry and are available in a horizontal or vertical screw position facilitating a broad range of wire management... Read more...
More Product Announcements from Keystone Electronics Corp.The FTR-P3-24V is commonly used in Passive Entry, Passive Start systems, which enable car drivers and passengers to access and start the vehicle without removing the key from their bag or pocket.
The FTR-P3-24V type is 6A, but it is smaller and lighter than previous FCL Components’ 24V types (FBR57, etc.). It is also reflowable, and its coil power consumption is low. Read more...
Because of the precision, control and reliability required in life-sustaining medical equipment, Geeplus products can be found in applications throughout this important industry. Read more...
More Product Announcements from GEEPLUS Inc.The Anderson Power SBE Connector Series is an excellent choice for applications including; material handling, motor control, robotics and more.. Read more...
More Product Announcements from Anderson Power ProductsABSOPULSE Electronics' MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.One of the most important uses for motors in our day to day lives is in healthcare equipment. Life support machines, such as ventilators, are crucial for keeping patients alive and must provide reliable operation. These essential pieces of kit are powered by a motor and the most reliable ventilator motor of all is a brushless DC motors. Read more...
More Product Announcements from parvalux by maxonParvalux geared motors provide reliable power to automated guided vehicles enabling them to transport materials of all shapes and sizes around factories and warehouses Read more...
More Product Announcements from parvalux by maxonLEMO is expanding its field-proven M Series with a new multi coaxial configuration, named LM.232, available in size LM with up to 12x coaxial contacts. These new plugs and fixed sockets have been specifically designed for all applications requiring high frequency performance in harsh environments. Read more...
More Product Announcements from LEMO USA, Inc.