View side-by-side technical comparisons between Silicone, Medical Grade TPE, and Northwire BioCompatic USP Class VI Medical Device Cable, a Silicone Alternative. Read more...
More Product Announcements from Northwire, Inc.Tab Internal Wiring Type Terminal Blocks Read more...
More Product Announcements from BlockMaster Electronics, Inc.More electronics designers are specifying OKW’s COMTEC sloping-front desktop/wall-mount enclosures for touch screens and displays. Choose from two versions (with or without a battery compartment lid). Read more...
More Product Announcements from OKW Enclosures, Inc.Easily customized and including standard options, such as shaft variations, output flange options, various cable lengths, brakes, encoders, paint finishes, and terminal boxes. Customized solutions to incorporate other components of your drive chain. Read more...
More Product Announcements from parvalux by maxonAs technology evolves, Positronic SP Max connectors deliver resilient connectivity solutions for challenging environments. Read more...
More Product Announcements from Powell Electronics, Inc.Honeywell's TL Micro Switch toggle switches are known for their durability, reliability, and high performance in aerospace, defense, transportation, and industrial settings. Read more...
More Product Announcements from Powell Electronics, Inc.The OnLogic PS1000-1 is a wide temperature, ruggedized power supply capable of delivering up to 1000 watts of DC power at 48V. Read more...
More Product Announcements from OnLogic Inc.PS1000-1 Hardened IT Power Supply 1000W, 48V, 20.8A (North American Power Cord)
The OnLogic PS1000-1 is a wide temperature, ruggedized power supply capable of delivering up to 1000 watts of DC power at 48V. It can be used to power commercial information technology equipment including IT devices within railway, maritime, and medical applications*. (North American Power Cord) Read more...
More Product Announcements from OnLogic Inc.Lightweight, compact, and built to mil-spec standards, the Amphenol 2M Series ensures top performance in demanding military and aerospace applications. Designed for armored vehicles, aircraft, UAVs, and more, these connectors exceed Glenair Mighty Mouse with advanced vibration and shielding capabilities. Available in multiple coupling mechanisms, including quick-disconnect options, at PE... Read more...
More Product Announcements from PEI-GenesisPatent-pending design bringing 5kV on 34 contacts in only Ø 18 mm Read more...
More Product Announcements from LEMO USA, Inc.