PEI-Genesis

LMR® cables outperform RG cables of similar size, making them an ideal choice for various applications. Their superior design ensures reliable signal transmission while minimizing loss, allowing for efficient communication. Read more...

More Product Announcements from PEI-Genesis
Portescap

Ventilators provide critical airflow to patients whose natural breathing is insufficient to sustain life. They are also utilized as a preventative measure to counteract the imminent failure of other bodily functions. A critical aspect of the effective functioning of ventilators is the micro motion system. This article will focus on the use and benefits of brushless DC micro motors in ven... Read more...

More Product Announcements from Portescap
BlockMaster Electronics, Inc.

Our HP-AT101 Series, HP-ATA Series, and any other blocks are perfect for HVAC applications. Read more...

More Product Announcements from BlockMaster Electronics, Inc.
FCL Components America

FCL Components engineers work diligently on our entire lineup of FCL Components’ 24V printed circuit board (PCB) relays, making small changes and innovations to meet our customers’ evolving needs—and take advantage of the latest tech advancements.
Our FTR-P3-24V and FBR59-WG PCB relays are perfect examples of this work.
The FTR-P3-24V is commonly used in Pass... Read more...

More Product Announcements from FCL Components America
FCL Components America

The rise of electric cars and renewable energy sources such as wind generators and solar farms, as well as battery backup systems, AC motor variable speed drives, and industrial manufacturing equipment, are all feeding growing demand for inverters, according to a recent article in Control Automation.
Inverters are the modern way to turn direct current (DC) and turn it into alternat... Read more...

More Product Announcements from FCL Components America
Churod Americas, Inc.

Churod Electronics’ CHPV series offers two compact HVDC solutions for precharge circuits. Rated at 20A or 40A@1500VDC (85C) in panel mount form, the hermetically sealed brazed ceramic chamber ensures consistent performance for the life of the part. Read more...

More Product Announcements from Churod Americas, Inc.
Churod Americas, Inc.

Churod’s CHC series is a space-efficient latching relay for loads of 63A-90A@48VDC-80VDC or 90A@250VAC. A position-monitoring aux contact is optional. The CHC is the ideal relay for charging equipment where power and footprint are at a premium. Read more...

More Product Announcements from Churod Americas, Inc.
Portescap

Environmental Control System (ECS) valves efficiently and reliably manage the temperature and pressure-regulated air for heating, pressurizing, and ventilating the aircraft cabin to maximize passenger comfort and safety. Read more...

More Product Announcements from Portescap
Richardson RFPD

Wolfspeed has added a new family of 2300 V WolfPACKTM baseplate-less silicon carbide power modules which enable utility-scale grid-tied 1500 V inverters ranging from > 250 kW to 10 mW+.

Utility-scale, grid-tied Inverters are more efficient and reliable with Wolfspeed's silicon carbide 2300 V WolfPACK from Richardson RFPD:

  • Scale to market qu...
Read more...

More Product Announcements from Richardson RFPD