FTR-E1-HC, a lightweight, 60A 400VDC higher voltage switching relay ideal for both power and automotive applications.
With no specific polarity requirement for the connection of load terminals, and a low power consumption of approximately 1.2W at rated coil voltage, FTR-E1-HC eliminates the need to reduce the voltage applied to the coil to the holding voltage, avoiding the cost an... Read more...
More Product Announcements from FCL Components AmericaMeet the market’s smallest, low power 40A, automotive grade, PCB-mounted relay, the FBR53-LE. Because this relay is more than 2 mm lower in height than others in its class, it helps enable more compact designs.
The FBR53-LE is a 1 Form U (Form A with twin contacts) relay that measures 15.7(L) x 12.3(W) x 14(H) mm, with a volume of 2,704 mm3. Its maximum carrying c... Read more...
More Product Announcements from FCL Components AmericaDylan Butcher, Field Engineer at Stäubli Electrical Connectors' (E-Mobility Group) chats with Kevin J. Harrigan, Editor in Chief at Globalspec about how Stäubli Electrical Connectors has developed solutions for advancing the capability of electric vehicles and charging infrastructure based on their Patented MULTILAM technology. Read more...
More Product Announcements from Powell Electronics, Inc.BlockMaster’s 25 to 150 amp PCB screw terminals are suitable for today’s requirements of high current termination on printed circuit boards.
- PCB, 25 – 150 amps.
- Straight or Right Angle
- Available with or without screws (M4, M5, M6, M8)
- RoHS compliant
Applications: Electric Vehicles, Solar Power, Inverters, Battery Cha... Read more...
More Product Announcements from BlockMaster Electronics, Inc.For more than 75 years, Triad Magnetics has been a groundbreaking presence in the audio equipment world. From our early days of innovation with music industry leaders Fender® and Dick Dale, we have been dedicated to designing and creating cutting-edge audio technology in an ever evolving industry. Read more...
More Product Announcements from Triad MagneticsWhen you bring a custom project to Triad Magnetics, we guide you through the entire production process, from initial design to final delivery. Built for durability and reliability, our transformers ensure optimal performance in any power application. Read more...
More Product Announcements from Triad MagneticsHigh-performance piezoelectric actuators, flexure amplified piezoelectric actuators and flexure nanopositioning stages with piezo drives Read more...
More Product Announcements from PI (Physik Instrumente) L.P.How Convenient 3M EMI/RFI Shielding Stimulates Electronics Innovations Read more...
More Product Announcements from Powell Electronics, Inc.Medical washers are automated machines used to wash and disinfect medical devices and remove bioburden prior to sterilization. The process introduces hot water and specialized high pH cleaning detergents to the wash chamber making the environment especially harsh. Portescap performs in-house washer durability and performance testing on motors Read more...
More Product Announcements from PortescapWith our rapid prototyping service, easily configure your motor, gear, and accessories. Over 75 years' of expertise creating the perfect combination of motor and gearbox to match a wide range of applications. We offer thousands of standard options and can easily customize any motor or gearbox to meet your exact requirements with our modular product range including AC, PMDC, and BLDC opti... Read more...
More Product Announcements from parvalux by maxon