Smiths Interconnect’s Mini-Lock connector is a compact lightweight robust system and features a xx-point contact design for superior electric reliability. Mini-Lock connector features a robust locking mechanism ensuring reliable signal integrity and perfect transmission of data between applications. Mini-Lock connector are suitable for harsh mechanical stress environments such as r... Read more...
More Product Announcements from Smiths Interconnect, a Molex companyLightweight, flexible, and high-temperature, PICMates Ethernet cables ensure top-notch, high-speed data connectivity for aerospace and defense. Read more...
More Product Announcements from PIC Wire & CableIn aerospace and defense, there are different types of connections that are used for connecting cables. These connections can be found on different types of aircraft such as helicopters, UAVs, ground vehicles, and even commercial or business airplanes. We will focus on those connectors that deal with RF communications- used to connect antennas to the communication systems
of aircraft. Read more...
Specify Harwin for high reliability in ground applications as well as the unique and extreme environment of space itself. Read more...
More Product Announcements from Harwin PlcWhen lightweight, small, reliable, and durable components are required, specify Harwin. Read more...
More Product Announcements from Harwin PlcThe BSS138 is an N-Channel MOSFET from Fairchild/ON Semiconductor with a 50V drain-to-source voltage and 220mA continuous drain current, suitable for various switching and power management applications. It comes in a SOT-23 package. Read more...
More Product Announcements from Win Source ElectronicsSemiconductors play a critical role in the fabrication of electronic devices, making them an important part of our everyday lives! Read more...
More Product Announcements from Fuji Electric Corp. of AmericaHarwin announces that its high-reliability Gecko connectors, which have been integrated into a research nanosatellite, have been successfully launched and ejected into low Earth orbit (LEO), and, after the deployment of its subsystems, remain fully operational. Read more...
More Product Announcements from Harwin PlcUltra Broadband Resistors (UBR) from KYOCERA AVX
The Kyocera AVX UBR Series of surface mount ultra-broadband resistors was designed utilizing their proprietary Glass Sandwich Flexiterm® Technology, (GSFT). The Flexiterm® is a surface mountable automotive qualified termination that adds an extra margin against damage due to flexture during installation. Read more...
More Product Announcements from Richardson RFPDGrowth in Industry 4.0, IoT/IIoT and Smart Factory technology is set to boost demand for OKW’s robust SMART-BOX industrial electronic enclosures. SMART-BOX (IP 66) is also ideal for control and systems engineering, safety technology, gateways and HVAC. Read more...
More Product Announcements from OKW Enclosures, Inc.