Industrial electronic enclosures manufacturer ROLEC now offers two premium ranges of IP-rated plastic housings – technoPLUS and technoDISC. Read more...
More Product Announcements from Rolec Enclosures Inc.As the unmanned aerial vehicle (UAV) market heats up, the need for continually optimizing circuitry is at the forefront, especially when it comes to battery management and inverters for motor drives. Size and weight are critical, along with the ability to reliably source precision resistors in the .05 to 6 mOhm range. Read more...
More Product Announcements from Isabellenhutte USABrushless DC motor advances are being used in new power-hungry and mission-critical applications—many for the first time. Engineers must deliver more powerful, safer, and more energy-efficient products across hundreds of applications.
In addition to off-the-shelf, we are constantly creating custom solutions for OEMs. Read more...
More Product Announcements from Isabellenhutte USAThanks to its integrated socket, the SL025 enables the operation of additional electrical devices. The integrated motion detector also replaces a door switch. Read more...
More Product Announcements from STEGOWhy HYTEX® 500 NOMEX® is the Gold Standard for Cable Sleeves on Satellites
Geostationary satellites, weather satellites, space stations, etc., are integral to the modern aerospace landscape. Their optimal performance is non-negotiable, and that’s where HYTEX® 500 NOMEX® steps in. Read more...
More Product Announcements from Mid-Mountain Materials, Inc.The Elgar™ mini-Solar Array Simulator is the second addition to the NEXSIM family of space power simulation related products. For small satellite test applications, the m-SAS are specifically designed to emulate the dynamic electrical behavior of a solar array. Read more...
More Product Announcements from AMETEK Programmable PowerThe Churod CHEV-H250/E is a UL-recognized HVDC contactor with a nominal rating of 250A@1000VDC. The contactor can pass current bi-directionally making it perfect for charging piles and energy storage systems. Read more...
More Product Announcements from Churod Americas, Inc.Check out Churod Electronics' options for solar inverters and energy storage systems Read more...
More Product Announcements from Churod Americas, Inc.Offering nail clips, test terminals and harness board nails.
E-Z-Nailclip™ and bread boarding kits are ideal for holding wire ends firmly in place. Nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available from 1.25" to 5" in length and... Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.The LMS linear motors represent a significant advancement in motion control technology, offering substantially higher continuous force compared to the existing LMG range. Despite this enhanced power, the LMS motors maintain a mechanical integration similar to their predecessors, making them an ideal choice for seamless machine upgrades. Engineered with versatility in mind, the LMS series... Read more...
More Product Announcements from ETEL S.A.