APM Hexseal Corp.

Electronic sealing solutions are vital to a wide variety of large-scale digital entertainment applications. Digital media events of all types run the risk of exposure to numerous weather conditions. Therefore, electronic systems used at these events can benefit from APM Hexseal’s high-quality sealing solutions to protect critical controls from exposure to dirt, dust, salt, wind, an... Read more...

More Product Announcements from APM Hexseal Corp.
Portescap

Handheld surgical tools for small bone and trauma surgery are powerful, efficient and lightweight modular instruments required to operate without excessive heat. Given the sensitive nature of surgeries, low noise and the ability to withstand a high number of autoclave cycles are also required. Read more...

More Product Announcements from Portescap
Finder S.p.A. con unico socio

Type 14.01 Staircase timer, Multi-function with 16 A output contact, “switch-off warning” option, 17.5 mm wide. Functions: – Timed staircase light (can be reset) – Timed staircase light (can be reset) + Stair maintenance – Timed staircase light (can be reset) with switch-off warning – Timed staircase light (can be reset) with switch-off warning + Stair... Read more...

More Product Announcements from Finder S.p.A. con unico socio
bisco industries

Altech Corp. industrial enclosures are a line of rugged and customizable enclosures designed to protect electronic components from the harsh environmental conditions found in industrial settings. These enclosures are constructed from durable materials such as steel, aluminum, and plastic and offer features like waterproof and dustproof sealing, corrosion resistance, and EMI shielding. Read more...

More Product Announcements from bisco industries
NKK Switches

Light Up Your Innovations with NKK's Wide Range of Illuminated Switch Options

Dive into the brilliance of NKK's illuminated switches! Our cutting-edge designs offer unmatched visibility and reliability, making them ideal for a wide range of applications. From industrial control panels to high-tech medical devices, discover how NKK's illuminated switches can elevate your projects w... Read more...

More Product Announcements from NKK Switches
Portescap

Proper circulation is critical to the health of the human body. Medical devices that support the circulatory system or resolve issues impacting circulation are equally critical and rely on precision medical motors for proper operation. Portescap's brushless DC and brush DC coreless motors deliver the high speeds and output power demanded to support circulatory function. Read more...

More Product Announcements from Portescap
ABB Measurement & Analytics

  • Red Eléctrica has awarded ABB four contracts to supply synchronous condensers in the Canary and Balearic Islands
  • ABB's integrated technology will provide the inertia and short-circuit current needed to maintain power supply on the islands as they absorb increasing levels of renewable energy
  • With this project, Red Eléctrica advances the execution
Read more...

More Product Announcements from ABB Measurement & Analytics
Finder S.p.A. con unico socio

Type 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting.
* Same program for each day

Available in the following versions:

  • Type 12.31-0000 (Daily, 1 changeover contact 16 A, dimensions 72 x 72 mm, Rear panel mount)
  • Type 12.31-0007 (Weekly, 1 changeover contact 16 A
Read more...

More Product Announcements from Finder S.p.A. con unico socio
Skyworks Solutions, Inc.

The most compact LTE modem and RF front-end in a single package, the SKY66431-11 is a multi-band multi-chip System-inPackage (SiP) supporting 5G Massive IoT (LTE-M/NB-IoT) platforms. Read more...

More Product Announcements from Skyworks Solutions, Inc.