The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures.
Suitable for French systems and available in light grey (7U.01.8.230.00×0) or yellow (7U.01.8.230.00×2).
Led version available.
Other features:
– Suitable for French systems
– 230 V AC (50/60 Hz)
– Nominal current... Read more...
We are delighted to announce the launch of our groundbreaking MP Series. This innovative connector represents a significant advancement in medical device technology with its modular & configurable design, that allows customers to easily configure, design, & build their own custom connector with unparalleled flexibility. Read more...
More Product Announcements from LEMO USA, Inc.Cooner Wire maintains the world’s largest inventory of flexible wire and custom cables available “off the shelf” and the ability to produce custom cable solutions that meet today’s most challenging requirements. At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors.
Combined with thin wall insulati... Read more...
More Product Announcements from Cooner Wire CompanyThe Vishay LL4148-GS18 is a high-performance fast recovery diode, suitable for a wide range of electronic applications. It is housed in an SOD-80 MiniMELF package, featuring fast recovery speed and high reliability, ideal for electronics requiring high-speed switching. Read more...
More Product Announcements from Win Source ElectronicsABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.The HVI 41R-F1 is a 50W addition to our line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form factor than similar designs of the same output power – the units measure 114 x 51 x 201 mm. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.Automation for green hydrogen
The transition from fossil fuels to renewable energies must succeed in order to achieve the goal of net zero. Sustainably produced hydrogen is therefore playing an increasingly important role in energy-intensive production facilities such as in the chemical, steel or cement industries. Manufacturing the gas with electricity from renewable resources is... Read more...
More Product Announcements from Festo CorporationSmallest Right Angle Helical Gearbox Series. 2 Micro-sized 1:1 Models: MG5 on 0.5" (12.7mm) bore/shaft centerline dimension. 1.436 sq. in. and MG7 0.75" (19.05mm) bore/shaft centerline dimension. 1.826 x 1.448 inch profile. Read more...
More Product Announcements from Branham, W.C. Inc.Insert-A-Shaft® Metric Series right angle gearboxes from W.C. Branham are available in ratios of 1:1, 2:1, 3:2. Insert-A-Shafts integrate hollow bore shafts for the widest possible combination of bore diameters. Models ranging from 1.0 (25mm) to 2.5 (63mm) bore centerline distances. Read more...
More Product Announcements from Branham, W.C. Inc.Introducing the new Mid Size Insert-A-Shaft® Series 15 Right Angle Gearboxes. They are available in 1:1 ratio. Choose from bore diameters of 5/8", 3/4" and 1" or combination thereof. The Series 15 is 4.0 inches tall and has a 1.5 inch bore center line distance. Read more...
More Product Announcements from Branham, W.C. Inc.