Branham stainless steel helical gearboxes are corrosion resistant and designed to be rugged and used in wet, hostile, as well as sterile operating environments. Read more...
More Product Announcements from Branham, W.C. Inc.The SB Series are available from 50 up to 500 Amps. Read more...
More Product Announcements from Anderson Power ProductsAnderson Power is focused on delivering high-powered desings with IP68 protection Read more...
More Product Announcements from Anderson Power ProductsWatch the Anderson Power 2-part webinar series "Demystifying Battery Power." Read more...
More Product Announcements from Anderson Power ProductsNew TSX Wire Bondable Fixed Chip Attenuator series for Space and Defense Markets Read more...
More Product Announcements from Smiths Interconnect, a Molex companyTecmark TBS Series Air Switches provide momentary or maintained on / off switching logic for a variety of electrical devices including motors, lights, or other equipment. Read more...
More Product Announcements from Tecmark CorporationIt features a fully integrated, highly efficient cooling system which enables the TBW to reach even higher continuous forces than the standard version and sustain extreme accelerations while maintaining its sub micron position accuracy. Read more...
More Product Announcements from TecnotionThe high-end TB motors are heavy duty workhorses that combine high acceleration and speed, sub micron positioning accuracy and low power consumption with a superb force density. Read more...
More Product Announcements from TecnotionIron core motors for high acceleration, speed and accuracy.The mid-range TL is our most popular iron core motor. Suited for nearly any application, including those with long travel lengths, like printers for large digital formats. Read more...
More Product Announcements from TecnotionCompact iron core motors for low cost of ownership. This motor is very versatile, reliable and efficient for a wide range of applications that do not require high forces. Read more...
More Product Announcements from Tecnotion