Saf-D-Grid connectors offer up to 6.4X the wattage of a C13/14 connector. What does this mean for you? Choosing Saf-D-Grid is an investment into the future. As the demand for power continues to rise, Saf-D-Grid will remain Your Best Connection™. Read more...
More Product Announcements from Anderson Power ProductsNafion-based gas humidification technology is pivotal for simulating real-life environments in research laboratories and calibration facilities. Its applications span from exhaust and emission studies to the replication of ambient conditions and human breath. Read more...
More Product Announcements from Environics, Inc.Leaded standoff components qualified to AEC-Q200 standards. Read more...
More Product Announcements from KnowlesType 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide.
Other features include:
- Reset for centralised switch off
- 4 functions:
- Step relay
- Timing Step relay
- Staircase timer
- Light ON
- Terminal for reset (centralised switch off)
- Time setting from 30 seconds to 20 minutes<.../li>
Protects devices and equipment from direct and/or induced overvoltages.
Replaceable modules.
Available with remote contact for signaling the status of the varistor.
Features include:
- Visual indicator of the varistor status – in the event of a fault
- Signaling with remote contact of the varistor status in case of failure
- Connector.../li>
High Voltage DC Contactor Quick Selection Guide Read more...
More Product Announcements from Churod Americas, Inc.Churod offers wide-contact gap PCB relays with load ratings from 25A@277VAC to 270A@1000VAC for solar and BESS applications. Read more...
More Product Announcements from Churod Americas, Inc.For cutting edge technology, either for speed, for future transportation, or both, then you need to specify products that deliver quality performance now. Demand a lightweight and reliable connector that performs under severe conditions of vibration & shock, high temperature and humidity. Read more...
More Product Announcements from Harwin PlcDoes your cable need increased flex life? Will it need to perform in extreme temperatures? Worried about cross-talk? These concerns can be addressed with the addition of tapes, wraps, and fillers to your custom cable design. Read more...
More Product Announcements from Northwire, Inc.Shielding provides protection by increasing both structural integrity and signal integrity. Selecting the right shielding materials and configurations can add strength, flexibility, and noise suppression. Read more...
More Product Announcements from Northwire, Inc.