ROLEC has extended its bestselling aluCASE range of diecast aluminum electronics and electrical enclosures with four new sizes. There are now 27 sizes of aluCASE available, ranging from 2.95" x 1.96" x 1.29" to 16.92" x 11.81" x 4.72". Read more...
More Product Announcements from Rolec Enclosures Inc.ROLEC has launched new technoPLUS IP 66-rated enclosures – offering the latest technical features of its diecast aluminum boxes in a range of advanced UV-stable plastic housings. The new technoPLUS series is manufactured from ASA LURAN so it does not degrade in sunlight, making it ideal for outdoor applications such as base stations, monitoring equipment, and detection equipment. Read more...
More Product Announcements from Rolec Enclosures Inc.ROLEC has launched commandCASE – a new range of high quality diecast aluminum housings for industrial control applications. They feature attractive and ergonomic wing-shaped handles for easy manoeuvring when the units are mounted on suspension arms. Read more...
More Product Announcements from Rolec Enclosures Inc.Increased use of electronics in harsh industrial environments is boosting demand for ROLEC’s aluFACE and aluTWIN enclosures. These two popular ranges of standard aluminum housings are perfect for a wide range of industrial electronics and electrical applications, including process automation and machine control. Read more...
More Product Announcements from Rolec Enclosures Inc.ROLEC has launched IP 69K versions of three of its most popular diecast aluminum enclosures for electronics equipment: aluCASE, aluDISC and aluCLIC. Read more...
More Product Announcements from Rolec Enclosures Inc.ROLEC has extended its mobilCASE range of handheld extruded enclosures with new case combinations and accessories. It enables these robust and highly attractive aluminum cases to be used in even more applications. Read more...
More Product Announcements from Rolec Enclosures Inc.Fabricated metal enclosures are quicker, easier and more cost-effective to prototype than plastic cases: you don’t need new tooling every time you design a new housing. So you can specify fully customized aluminum enclosures in very small batches. Here’s the best way to start… Read more...
More Product Announcements from METCASEMETCASE’s advanced TECHNOMET instrument enclosures can be specified in custom colors – even in low volumes. Options range from trim and bezel highlights to bespoke colors for the whole enclosure. Read more...
More Product Announcements from METCASEMETCASE’s popular UNIMET and UNIMET-PLUS desktop and portable instrument enclosures now feature new improved bezels – enhancing their aesthetics and making them even more customizable.
They can now be offered in custom heights as well as bespoke widths and depths. It makes them two of METCASE’s most customizable models. Read more...
More Product Announcements from METCASEMetal electronic enclosures specialist METCASE has launched a new 10.5-inch version of its advanced TECHNOMET 19” desktop mini-rack enclosures. Read more...
More Product Announcements from METCASE