We are pleased to launch the latest DisplayPort in double deck dual port receptacle, which is for transmitting high-definition video, audio and data between PCs and displays. Read more...
More Product Announcements from Rego Electronics Inc.Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROM™ is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as aircraft, missiles, medical, and micro-miniaturized electronic components, & system designs. Read more...
More Product Announcements from BRIM Electronics, Inc.STAINLESS STEEL TUBULAR shielded braid mfg. with type 304 soft drawn Stainless Steel. Used where higher temperatures & or greater mechanical strength is needed. Read more...
More Product Announcements from BRIM Electronics, Inc.BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges. Read more...
More Product Announcements from BRIM Electronics, Inc.Very flexible soft bare copper stranded conductor, insulated with a specialflexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic drums, and rotating servo platforms. OPER. TEMP.: -40°C to +80°C. Read more...
More Product Announcements from BRIM Electronics, Inc.BRIM's BMP sleeving is a lightweight PET (Polyethylene Terephthalate) braided monofiliment designed for general commerical and industrial applications where chemical, fungus, cut-through and abrasion resistance, and high flexibility are required. Read more...
More Product Announcements from BRIM Electronics, Inc.Available in TFE, FEP and Tefzel. BRIM'S BCT series of helically convoluted tubing is run to MIL-T-81914 (TFE /2, FEP /4, Tefzel /5). They provide superior chemical & electrical flexing capabilities, as helical convolutions allow smaller bend radii than straight tubings. Read more...
More Product Announcements from BRIM Electronics, Inc.High Voltage Silicone Rubber Lead Wire for use in high voltage power supplies or other high voltage electronic equipment where high voltage, ozone, abrasion & flame resistance, and flexibility are required. Read more...
More Product Announcements from BRIM Electronics, Inc.Meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. BRIMFLEXä SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size
when exposed to temperatures below 200°F (within one minute). SH105 Read more...
BRIM Electronics, INC. is pleased to announce the expansion of our flat braided lacing cords and tapes to include NOMAX*. NOMAX* has high temperature resistance (-67°F TO +500°F), greater fray resistance and is lighter in weight than fiberglass. Read more...
More Product Announcements from BRIM Electronics, Inc.