The team at Pelonis Technologies is proud to offer specialized, custom solutions for various cooling needs; our wide selection of DC/AC fans, DC blowers, and DC respiratory equipment ensures that clients across all types of industries receive the exact solutions they need, whether working in medical, aerospace, HVAC, or defense sectors. Read more...
More Product Announcements from Pelonis Technologies, Inc.BRIM Electronics' cords are composed of multi-conductor 23 AWG 21/36 soft tinned copper for a longer flex life. Cords are jacketed in either TPR, or special vinyl -ByronTM formulation for a long service life. These cords are suitable for communication equipment, such as ham operations, head sets, radio equipment, telephone car carriers, etc. Read more...
More Product Announcements from BRIM Electronics, Inc.BRIM Electronics' Tinned Copper Tubular Shielded Braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C is used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as grounding wire/cable, bonding leads, flexible connectors, & protects against mechanical abrasion & stresses for wires and cable... Read more...
More Product Announcements from BRIM Electronics, Inc.The creative thinkers of Triad Magnetics can offer powerful custom Board Mount Transformers to meet your specifications. Each product is backed by the industry's most resourceful and organized magnetic supplier team. Read more...
More Product Announcements from Triad MagneticsTriad Magnetics offers powerful custom solutions. Custom RF Inductors backed by the industry's most resourceful and organized magnetic supplier team of engineers. Read more...
More Product Announcements from Triad MagneticsWe offer a full range of cooler solutions for various Intel® mobile CPU families which supports socket 478/479, Intel® Core™ Mobile Processor rPGA 988 & BGA packages & Intel® Atom™ Processor E3800 series ( Bay Trail), Braswell, Apollo Lake, and Elkhart Lake. Our products are well designed in thermal performance based on our professional manufacturing know... Read more...
More Product Announcements from Rego Electronics Inc.A coaxial RF (Radio Frequency) connector is an electrical connector designed to work with radio frequencies in multi-megahertz to a several-gigahertz range. RF connectors are typically used with coaxial cables and are designed to maintain the shielding that the coaxial design offers. Better models also minimize the change in transmission line impedance. Read more...
More Product Announcements from Rego Electronics Inc.Product Series -
Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin.
Features & Benefits -
PCB space saving
Many types available for selection
Up to 45A DC per pin Read more...
TDK Corporation (TSE 6762) announces the introduction of the DRM40 series DIN rail mount redundancy modules. The two 20A 10V to 30Vdc rated inputs can be connected to provide a 20A redundant configuration, or using the load balancing option, to deliver a 40A output. For capacitive and inductive loads, the DRM40 will support an additional 50% peak load for four seconds. The use of low-los... Read more...
More Product Announcements from TDK-Lambda Americas Inc.Product Series -
1U & 2U Coolers, TDP : 65 Watts to 150 Watts
Features & Benefits -
A full range of products, high quality, high reliability, lower noise level, long term supply, customization available
Target Market -
Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare Read more...