BRIM MINIFLYX™ ultra-flexible stranded bare copper conductors, .005" wall of soft flexible PVC, braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are essential, in low voltage applications. Read more...
More Product Announcements from BRIM Electronics, Inc.Cornell Dubilier announces availability of its Type RA multilayered film capacitors for 125°C operation. Type RA capacitors are constructed using stacked metallized polyester protected with an impregnated sealant, which eliminates the need for an external case. Read more...
More Product Announcements from Cornell DubilierCDE has the breadth and depth of products to meet the needs of state-of-the-art inverter technology. Including DC Link electrolytic and film capacitors, IGBT snubbers; AC output harmonic filter capacitors. Read more...
More Product Announcements from Cornell Dubilier8.2mm THA (85 °C) and 9mm THAS (105 °C) Series. Comparable in height to V-chip electrolytics, yet offer highest-energy density in low-profile aluminum electrolytics. One THA/THAS capacitor replaces many electrolytics or tantalums. Read more...
More Product Announcements from Cornell DubilierLinear bipolar DC magnet power supplies provide true 4-quadrant output, eliminating the need for external switching or operator intervention to reverse current polarity. Read more...
More Product Announcements from Lake Shore Cryotronics, Inc.Not getting the measurement results you expect? Our 5 Electronic Measurement Pitfalls You Learned About in School But Probably Forgot will help you avoid certain pitfalls to prevent voltage errors, current leakage, ground loops, field-induced interference and source-related noise. Read more...
More Product Announcements from Lake Shore Cryotronics, Inc.The traditional DC field Hall measurement methodology, while sufficient for studying a wide range of materials, is limited to measuring Hall mobilities down to about 1 cm2/V s—making it impossible to measure materials that are characterized by very low mobilities. Read more...
More Product Announcements from Lake Shore Cryotronics, Inc.The Lake Shore 8400 Series can be used with both DC and AC field Hall measurement methodologies to facilitate the broadest range of research applications. The system includes fully integrated instrumentation, a magnet and power supply, plus software that dramatically helps you increase your research productivity and provides results that you can trust. Read more...
More Product Announcements from Lake Shore Cryotronics, Inc.Use these coils to easily generate relatively accurate low-value magnetic fields. Operation is relatively straightforward: A current is supplied to the coil, the current magnitude is measured, and the magnetic field value is calculated. The coils can be used to generate both DC and AC fields. The field shape exactly follows the current waveform. Read more...
More Product Announcements from Lake Shore Cryotronics, Inc.BRIM ELECTRONICS, INC.'s series of miniature and ultra-miniature, ultra-flexible CO-AX cables range from 26 AWG through 38AWG in ultra-flexible bare copper stranding, with a .008" through .005" PP resin, a 44AWG braided tinned copper shield, 90% minimum coverage, & a .012" to .010" white 90°C PVC jacket overall. All cables are rated for 100V RMS. Read more...
More Product Announcements from BRIM Electronics, Inc.