MICROMO introduces the new 2668 CR small DC motor from FAULHABER, which offers considerably more power than comparable drives. The 2668 CR is the most powerful copper?graphite commutated DC motor in its size class on the market. Thanks to a bigger NdFeB magnet and a high copper content in the winding, it supplies a rated torque of 70 mNm. Read more...
More Product Announcements from FAULHABER MICROMOMICROMO launches the new generation of small DC motors, the FAULHABER 1024 SR series. A 10 mm diameter and an ability to offer high performance with small dimensions and low weight make the 1024 SR motor ideal for high-demand applications & portable devices. In combination with a gearhead, its output torque can achieve 300 mNm, twice that of similar products on the market. Read more...
More Product Announcements from FAULHABER MICROMOFAULHABER is expanding its range of drives in the medium power range with the new 1727 CXR small DC motor, adding an extremely compact drive to the CXR series. A powerful neodymium magnet gives the graphite?commutated motor a high power density with a continuous torque of 4.9 mNm. It generates this power in a housing that is just 17 mm in diameter and 27 mm in length. Read more...
More Product Announcements from FAULHABER MICROMOMICROMO launches a new FAULHABER 20/1R planetary gearhead, offering the most powerful transmission technology in its class. A 20 mm diameter allows the stainless steel gearhead to achieve continuous torque of 800 mNm, & up to 1100 mNm in intermittent use. The 20/1R gearhead can be combined with small coreless DC, brushless DC motors and stepper motors with a diameter of 17 to 22 mm. Read more...
More Product Announcements from FAULHABER MICROMOELECTRI-FLEX COMPANY now offers custom conduit cutting and packaging options to product orders. Customers requiring cut lengths of flexible electrical conduit can now have them cut to their required length and have the ends cleaned and deburred. Orders are then packaged and shipped direct to the jobsite. Read more...
More Product Announcements from Electri-Flex CompanyCornell Dubilier’s RF Mica Modeler provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications in the frequency range of 1 kHz to 4 GHz. Read more...
More Product Announcements from Cornell DubilierBRIMFLEX™ SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200°F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Read more...
More Product Announcements from BRIM Electronics, Inc.BRIM Silicon Bronze Alloy Fuse wire is suitable as a resistance wire for fuse wire applications or antenna wire for light duty short wave and transmitting antennas. Read more...
More Product Announcements from BRIM Electronics, Inc.BRIM retractile cords are long lasting, and useful, where cords must change their length or position. Our cords will extend to approximately six times their retracted length & will return to their original shape and length, when they are released. Retractile cords eliminate tangles, twists, knots. Read more...
More Product Announcements from BRIM Electronics, Inc.BRIM MINIFLYX™ ultra-flexible stranded bare copper conductors, .005" wall of soft flexible PVC, braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are essential, in low voltage applications. Read more...
More Product Announcements from BRIM Electronics, Inc.