BRIM Electronics, Inc.

These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Read more...

More Product Announcements from BRIM Electronics, Inc.
BRIM Electronics, Inc.

A stranded 27% Nickel plated copper conductor insulated with an extrusion of ECA3000* resin. ECA 3000* resin is a perflouropolymer, and falls within the family of resins know as PTFE, FEP, PFA & E-TFE to name a few. Read more...

More Product Announcements from BRIM Electronics, Inc.
Cornell Dubilier

As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance power conversion and power supply applications. This includes a wide range of oil impregnated DC rated capacitors for filtering, pulse and snubber applications. Read more...

More Product Announcements from Cornell Dubilier
Cornell Dubilier

Cornell Dubilier announces the availability of its newest Metalized Polypropylene Film Capacitors for UPS, AC power supplies and general AC filtering applications. The 951C and 953B Series offer strong performance for filtering in applications where high ripple currents are encountered and benign end-of-life failure mode is essential. Read more...

More Product Announcements from Cornell Dubilier
TDK-Lambda Americas Inc.

95% Efficient 960W DIN Rail Power Supply has a 1440W Peak Power Capability

TDK Corporation (TSE 6762) announces the introduction of a 960W rated model to the DRF series of AC-DC DIN rail mount power supplies. The high 95% efficiency produces less internal waste heat enabling electrolytic capacitors to run cooler, providing a calculated life of in excess of eleven years with... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
Triad Magnetics

Triad Magnetics manufactures custom DC power supplies to match your specifications. Each product is backed by the industry's most resourceful and organized magnetic supplier organization. Read more...

More Product Announcements from Triad Magnetics
Interpower

When selecting a module, the desired functions need to be determined. A module may have from two to five functions. These include: power inlet or outlet, switch, circuit protection, filter, and/or voltage selector. Read more...

More Product Announcements from Interpower
Interpower

Using IEC 60320 components in electrical product designs can be beneficial when exporting to global markets. The IEC 60320 standards are a series of standards specific to connectors, inlets, plug connectors, and outlets. Read more...

More Product Announcements from Interpower
PIC Wire & Cable

PIC Wire & Cable® announces the launch of its new RFMATES® ULTRALITE UH25107 cable. The UH25107 is PIC Wire & Cable’s lowest loss RF cable and provides major weight and loss savings over traditional RG cables. Read more...

More Product Announcements from PIC Wire & Cable