When selecting a DC motor for an application, or when developing a powered prototype there are numerous calculations and formulas which must be considered to produce a well-functioning, sufficiently-powered
New Brushless DC Servo Motor Reaches A New Level of Performance
MICROMO is proud to launch the newest FAULHABER brushless DC motor, the 2264 BP4 series. The new 2264 BP4 series motor has an impressive torque to size to weight ratio, and also features integrated sensors and a wide speed range. Read more...
More Product Announcements from FAULHABER MICROMOImpressive Speed and Power, in Hand
MICROMO is proud to launch the brand new FAULHABER 1660 BHx series, a high power, slottless brushless DC motor based on 2-pole technology that's setting new standards for performance, speed, and power. Read more...
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda GXE600 programmable AC-DC power supplies. The convection cooled 600W rated series is certified to the medical IEC 60601-1 and industrial IEC 60950-1 and IEC 62368-1 standards. The GXE600 is suitable for medical, industrial, test and measurement applications requiring wide-range output voltage and current programming,... Read more...
More Product Announcements from TDK-Lambda Americas Inc.Medical / ITE 250W Power Supplies Comply with DoE Level VI and EU Tier 2 v5 Standards
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda DTM250-D external AC-DC power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 standards for both average efficiency and off-load power. The DTM250-D is certified to the medical IEC 60601-1 and i... Read more...
More Product Announcements from TDK-Lambda Americas Inc.BENEFITS
- Easy to install, takes about 5 minutes
- No wiring required to install
- UL Classified for Class I Div 2, Groups A,B,C and D, Class II Div 2, Groups F&G and Class III
- Thermostatically controlled to maintain enclosure temperatures within ideal range
- Highly reliable, with full 10 year warranty
- No ambient, dirt...
Power Supply Product
Compact, Conduction Cooled 504W Rated AC-DC Power Modules Offer PMBus™ Communication
TDK Corporation (TSE 6762) announces the introduction of the conduction cooled TDK-Lambda PFH500F-28 AC-DC power modules. The power supplies are rated at 28V 504W, feature a compact 4” x 2.4” footprint and have optional Read/Write programming an... Read more...
More Product Announcements from TDK-Lambda Americas Inc.Rego is capable of unlimited design and verification of the Mechanical and PCB design, Electrical design, Signal Integrity Analysis, EMC and Heat Sink knowledge. Our production is 100% signal integrity tested with ATE machines and all test data are saved and backed up. Rego offers the high speed cable assemblies for SFP, SFP+, QSFP, QSFP-DD DAC, mSAS, mSAS HD, etc. Please contact us for... Read more...
More Product Announcements from Rego Electronics Inc.TDK Corporation (TSE 6762) announces the introduction of an isolated 5V 1A standby voltage option to the RWS1000B and RWS1500B industrial AC-DC power supplies. Applications include industrial, test & measurement, broadcast, communications and LED signage equipment.
Rated at 1000W and 1500W the additions are available with 12, 15, 24, 36 and 48V main outputs and can accept an 8... Read more...
More Product Announcements from TDK-Lambda Americas Inc.TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda 1500W rated CUS1500M series of AC-DC power supplies. This extends the CUS-M family of products, to now cover 30W to 1500W. The CUS1500M has both medical and ITE (Information Technology Equipment) certifications and is ideally suited for industrial, medical, cosmetic laser treatment and analysis equipment requiring le... Read more...
More Product Announcements from TDK-Lambda Americas Inc.