TPS Elektronik GmbH

Efficiency: 92%

Electrical Phase: 1

Input Voltage: 85-264Vac, 120-370Vdc

Number of Outputs: 2

Output Current: 4.2A

Output Power: 100W

Output Voltage: 24-28V Read more...

More Product Announcements from TPS Elektronik GmbH
Keystone Electronics Corp.

A new SMT Fuse Holder has been introduced which specifically allows standard 5 × 20 mm glass cartridge fuses to be mounted directly onto the surface of a PCB.

Designed to meet the rigorous demands of modern high-density circuit boards, this new component combines robust overcurrent protection with the efficiency of automated manufacturing. Rated for up to 10 Amps, 500 VDC, t... Read more...

More Product Announcements from Keystone Electronics Corp.
OTTO Controls

What’s the Difference Between a Single- and a Two-Step Switch?

Understanding the subtle differences in switch types can be challenging, particularly when it comes to switch action, and the number of steps involved.

Read the full article Read more...

More Product Announcements from OTTO Controls
ECS Inc. International

ECS-MPI2520 high current, low profile, miniature power inductor with a 2.5 x 2.0 mm footprint is ideal for industrial, infotainment and consumer electronics where size is critical. It offers height options of 1.0 mm maximum (R0 option) or 1.2 mm maximum (R1 option). The ECS-MPI2520 series has an inductance range from 0.47 µH ~ 10 µH with a current range from 1.2 A ~ 4.8 A. Read more...

More Product Announcements from ECS Inc. International
Voltage Multipliers, Inc.

The X150FF3 diode blocks 15kV in the reverse direction, conducts 50mA in the forward direction, and features a reverse recovery time of 30ns.

Amazing for it's size, VMI's X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Voltage Multipliers, Inc.

VMI's Military Qualified Formed-Lead Diodes, the JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL, feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Voltage Multipliers, Inc.

Custom power supplies designed and manufactured in the USA to meet your needs and specifications — Work directly with our engineers. Read more...

More Product Announcements from Voltage Multipliers, Inc.
OTTO Controls

Off-highway equipment is exposed to some of the harshest operating environments imaginable.
Dust, mud, moisture, vibration and temperature extremes constantly put electromechanical components to the test. Components, such as limit switches that work reliably under those conditions, are essential parts of keeping equipment running and performing as expected.
OTTO's P6 Limit Swit... Read more...

More Product Announcements from OTTO Controls
Yuyao Baida Electric CO., LTD.

Compact 76mm DC micro motor designed for cordless power tools and household appliances, offering reliable performance and flexible customization for diverse drive applications. Read more...

More Product Announcements from Yuyao Baida Electric CO., LTD.
Running Industry Co., Ltd

0-3mm thick sheet metal parts, high precision quality, multiple processes contain the shearing, bending, extrude, welding, rivet, etc strong prototype development and assemble ability, Read more...

More Product Announcements from Running Industry Co., Ltd