3D vapor chamber with integrated heat pipes enables efficient multidirectional heat transfer, reducing thermal resistance and improving cooling performance for high-power electronics, data centers, and advanced industrial systems. Read more...
More Product Announcements from ToneCooling Technology Co., LtdFSW (Friction Stir Welding) liquid cold plates are designed for thermal management in high-power systems, providing efficient heat dissipation, structural reliability, and customizable cooling solutions. Read more...
More Product Announcements from ToneCooling Technology Co., LtdThe Vicfuse VC22 22x58 Series is a cylindrical semiconductor protection fuse designed according to IEC 60269-4 for AC and DC circuit protection. Rated up to 690V AC and 500V DC with interrupting capability up to 50kA AC and 20kA DC, the VC22 provides reliable protection for semiconductor devices under overload and short-circuit conditions. Read more...
More Product Announcements from VICFUSELow loss, high stability metallized polypropylene film capacitor with flame retardant coating. Ideal for consumer electronics, PFC circuits, power supplies, and inverter welders. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.Micross today announced the successful qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels. Read more...
More Product Announcements from Micross Components, Inc.UL Listed and CE compliant Cabinet Coolers are the low cost way to cool and purge heat sensitive electronics. They produce cold air at 20°F from compressed air. NEMA 4, 4X (stainless steel), and 12 models are available with thermostat control to minimize compressed air usage. Read more about cabinet coolers on our site. Read more...
More Product Announcements from EXAIRWhen every millimeter matters, your motor should deliver performance without taking up valuable space. Read more...
More Product Announcements from TecnotionCompact, low-noise brushless DC motor delivering 7–16 mN·m torque and up to 16W power—ideal for medical devices, automotive systems, and industrial automation requiring quiet, stable motion. Read more...
More Product Announcements from 3X Motion Technologies Co., LtdA high-precision servo planetary gearbox designed for demanding motion control applications, delivering low backlash, high torque, and excellent radial and axial load capacity. Read more...
More Product Announcements from KOFON Motion GroupThe KPG series servo gearbox, driven by CaesarPlanetary® technology, delivers ultra-high precision, enhanced durability, and stability, making it ideal for advanced industrial automation applications. Read more...
More Product Announcements from KOFON Motion Group