Zone 1/Div 1 Wireless Enclosure System
Benefits
- Intrinsically safe RF outputs
- Easy to install and maintain
- ATEX & IECEx Zone 1 and 21 certified
- US & Canada Class I Div 1 / Zone 1 and 21 certified
- Use any wireless technology from any vendor
Achieved low ripple noise of 1mVp-p (RFS series)
Medical standard certificated (LFS,PFS series)
Low leakage current (RFS,LFS PFS series) Read more...
BETWEEN MOTOR VOLTAGE AND PERFORMANCE | ACHIEVING ENERGY-EFFICIENT DESIGNS WITH LOW-VOLTAGE DRIVE Read more...
More Product Announcements from C.I. Takiron CorporationThere is a cost-saving, less power-drawer solution to protecting batteries and battery packs from the dangers of runaway thermal events.
Read the Whitepaper Read more...
More Product Announcements from Portage Electric Products, Inc.AgozTech has introduced a rechargeable replacement battery for organizations operating Zebra TC53, TC58, TC73 and TC78 mobile computer fleets. The battery provides procurement, IT and operations teams with a compatible replacement option for planned battery refreshes, spare power inventory and ongoing fleet maintenance. Read more...
More Product Announcements from AgozTech LLCHigh-efficiency motors need high-performance materials. Arnold’s L Type laminated rare earth magnets cut eddy current losses, reducing heat, waste, and boosting performance. Trusted across aerospace, automotive, motorsports and industrial markets. Read more...
More Product Announcements from Arnold Magnetic TechnologiesComplex magnetic design challenges need hands-on support. That's why Arnold Magnetic Technologies’ Technology Center offers collaborative development, rapid prototyping, & testing to help refine designs and improve system performance. Read more...
More Product Announcements from Arnold Magnetic TechnologiesEx e high quality stainless steel enclosure for use in zone 1/2 21/22
Benefits
- Stainless steel AISI 316L
- Flexible product range with many standard sizes
- Custom size or design on request
- Hinged with screws from size 20 x 20 cm
- Standard IP66/67/68 ingress protection
- Multiple grounding points
- May be combined as...
Ex d / de IIC Stainless steel enclosure for use in Zone 1/2 21/22
Benefits
- Stainless Steel AISI 316L/CF-3M
- ATEX/IECEx approved
- Flexible product range with many standard sizes
- Ingress protection, IP66 as standard, to meet harsh environment.
- Wide temperature range
- Many cable entry possibilities
- May be used with.../li>
Explosion proof aluminium enclosure with UL certificate
Benefits
- for use in Hazardous Locations Class I, II, – Groups B, C, and D, Groups E, F, and G
- Environmental ratings: Type 1, 4 and 4X