BARTEC

Explosion proof aluminium enclosure with UL certificate

Benefits

  • for use in Hazardous Locations Class I, II, and III – Groups B, C, and D, Groups E, F, and G
  • Group IIB+H2
Read more...

More Product Announcements from BARTEC
BARTEC

Ex d IIB+H2 aluminium enclosure for zone 1/2 - 21/22

Benefits

  • Group IIB+H2
  • Aluminium alloy
  • IP 66
  • Available with glass window on the cover for viewing internal instruments.
Read more...

More Product Announcements from BARTEC
BARTEC

up to 100 A

Benefits

  • 3P + N-Terminal & 4P
  • Up to 100 A nominal current
  • AC-3, AC-23A, AC-21
  • Auxiliary contact up to 5 A
Read more...

More Product Announcements from BARTEC
BARTEC

Class I Div. 1-2 and Ex db IIB+H2 aluminium enclosure

Benefits

  • NEC certified
  • Type 1, 4 and 4x
  • ATEX and IECEx certified
  • Different configurations available
Read more...

More Product Announcements from BARTEC
TPS Elektronik GmbH

Dimensions (L*W*H)(mm): 1430*910*1930mm, 2680*2060*4080mm

Weight: 645kg, 14400kg

Hight Voltage: 4.16kV 34.5kV, 4160GrdY 24940GrdY/2400 14400

Low Voltage: 120V 600V, 208GrdY 600GrdY/120 347

No load loss: 180W 4125W

On load loss: 1250W, 37875W

Rated Capacity: 75kVA 3735kVA Read more...

More Product Announcements from TPS Elektronik GmbH
Altech Corp.

Altech’s Sensor & Actuator Cables and Connectors provide durable, flexible connectivity for automation systems. Read more...

More Product Announcements from Altech Corp.
Altech Corp.

LSF Series -AC/DC Extended/Direct Handle Motor Disconnect Switch and the RT Series AC /DC Door Mount Motor Disconnect Switch Read more...

More Product Announcements from Altech Corp.
Altech Corp.

Altech delivers a complete range of DC power technologies designed to keep equipment running safely and reliably. Read more...

More Product Announcements from Altech Corp.
NKK Switches

The replacement part is often only the beginning

Finding an Alternative Is Only Step One

The real work begins when the replacement enters the production process

One Change Creates Work Across the Process

A replacement can affect teams across the production process

A component may represent a small percentage of total product cost.

... Read more...

More Product Announcements from NKK Switches
BARTEC

Next-generation Zone 1 enclosure for access points,radios and gateways

Benefits

  • Small SS316L enclosure with low weight certified for use in hazardous areas.
  • Radio frequency transparent dome.
  • Mounting bracket for easy installation.
Read more...

More Product Announcements from BARTEC