BARTEC

Zone 2/Div 2 Wireless Enclosure System

Benefits

  • Use any wireless technology, from any vendor
  • Lightweight from 7.8Kg (approx. excluding AP)
  • Easy to install and maintain
  • ATEX and IECEx Zone 2 and 22 certified
  • MET Class I, II Division 2 and Zone 2 certified
  • Available in four standard sizes. Custom sizes available on req...
Read more...

More Product Announcements from BARTEC
BARTEC

for zone 1/21 - compatible with: Siemens / SIMATIC RF1000
Benefits

  • Transparent plastic enclosure for RF installations
  • GMP-compliant installation behind a BARTEC RF front panel cover
  • Installation in a housing with Bartec window for zone 1/21
Read more...

More Product Announcements from BARTEC
BARTEC

Benefits

  • Easy installation
  • Certified for zone 1 and 21
  • Globally certified
  • High IP rating up to IP67
  • and NEMA 4X
  • Configurator for customer-tailored solutions
Read more...

More Product Announcements from BARTEC
Heilind Electronics, Inc.

WAGO's 221 Series Compact Splicing Connectors deliver fast, tool-free wire connections for commercial, industrial, and outdoor lighting applications. Available in 2-, 3-, and 5-conductor configurations, they support solid, stranded, and fine-stranded conductors (24–12 AWG), with ratings up to 32A/450V and UL/ENEC approvals. Available through Heilind Electronics. Read more...

More Product Announcements from Heilind Electronics, Inc.
Voltage Multipliers, Inc.

VMI offers axial-lead, glass-body diodes 2kV and higher.
One example is our 1N6519 high voltage diode, a hermetically sealed device that can withstand 10kV featuring high voltage in a small footprint. It is designed to operate in dielectric fluid without absorbing moisture. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Shenzhen Yunhongda Motor Co., LTD.

Yunhongda manufactures mini planetary gear motors with high torque output, bidirectional operation, and customizable designs for precision equipment, automotive systems, and compact automation applications. Read more...

More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.
Smiths Interconnect, a Molex company

SPL series provides heightened defense and space level performance and yearly qualification documentation for mission assurance

Smiths Interconnect's series of fixed attenuators and Thermopad® products. The patented products, which are part of Smiths Interconnect’s innovative SPL series, provide heightened performance for use in space, defense, and aerospace applications... Read more...

More Product Announcements from Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company

Designed for high power applications requiring superior and long term performance in current carrying capacity, our premium Hypertac Green Connect contact technology offers a high power contact solution with unparallel low contact resistance. Read more...

More Product Announcements from Smiths Interconnect, a Molex company
Tecnotion

Inrunner motor vs outrunner motor

Every direct-drive torque motor has two main parts: a stator and a rotor. The stator is the stationary core that holds the coils and electric connections; the rotor is the dynamic rotating moving part containing the permanent magnets. Read more...

More Product Announcements from Tecnotion
JiuJiang Ingiant Technology Co., Ltd.

Marine liquid rotary joint: 2 channels, G1-1/2 ports, 40mm flow, 10MPa design pressure. Stainless steel, saltwater corrosion resistant, -28°C to +80°C, 10RPM. Includes 2 M12 eye bolts for easy install. Ideal for ship hydraulic & cooling systems. Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.