VICFUSE PV Series solar protection fuses are designed to protect photovoltaic string and array conductors from overcurrent and fault conditions in DC circuits. Available in voltage classes up to 1000V DC and 1500V DC with current ratings from 0.5A to 630A and interrupt ratings up to 50kA, the PV Series helps isolate faulted PV strings while keeping the rest of the array generating power. Read more...
More Product Announcements from VICFUSEWhat do devices as varied as thermostats controllers, ultrasound equipment, and security solutions have in common? They all feature a signal control relay.
A well-designed signal control relay switches power in this equipment so it can operate safely and reliably. Smart engineering is why OEM manufacturers so often choose FCL Components’ FTR-B3/B4 2-Form-C relays signal relays... Read more...
ALD’s monolithic N-channel enhancement mode matched MOSFET transistor arrays are intended for a wide range of precision analog applications. The transistor pairs offer high input impedance, a negative current temperature coefficient, and a low threshold voltage of 0.7V. The chip is suited for systems from +2V to +10V where low input bias current, capacitance, and fast switching are... Read more...
More Product Announcements from Advanced Linear Devices, Inc.The precision P-channel MOSFET has high input impedance, negative temperature coefficient, and matched transistor pairs. It's designed for -2V to -10V systems and features low input capacitance and fast switching. Applications include precision current sources and voltage choppers. The chip has a DC gain of 109, low leakage currents, and is RoHS compliant. Read more...
More Product Announcements from Advanced Linear Devices, Inc.For use in HV Mass Spec, Military, Aerospace, and low voltage controlled HV Op-amp, VMI’s OZ200SG opto-diode offers a 20kV diode for use in high-reliability, solid-state switching and infrared control of 20kV operation. Read more...
More Product Announcements from Voltage Multipliers, Inc.The VICFUSE VF465 Slow Blow SMD Ceramic Fuse is a time-delay surface mount fuse designed for PCB overcurrent protection in industrial electronics, power supplies, and electronic equipment. Featuring compact SMT construction, ceramic body design, and multiple voltage/current configurations, the VF465 provides reliable protection against overload and short-circuit conditions. Read more...
More Product Announcements from VICFUSEThe VICFUSE 12SF Series is a 1206 very fast-acting surface mount fuse designed for reliable overcurrent protection in compact electronic circuits. Rated from 100mA to 50A with voltage ratings up to 125VAC/DC, the ceramic fuse combines rapid fault interruption, improved surge withstand performance, and SMT compatibility for PCB protection in industrial and electronic equipment. Read more...
More Product Announcements from VICFUSEHigh-precision oscillators provide stable frequency control, low phase noise, and reliable timing performance for telecommunications, aerospace, medical equipment, and advanced electronic systems. Read more...
More Product Announcements from Win Source ElectronicsThe ADS127L01IPBSR offers 24-bit resolution, high-speed acquisition, and low power consumption, ideal for industrial, medical, and acoustic signal processing. Read more...
More Product Announcements from Win Source ElectronicsMicron’s MT53D512M32D2DS-053 WT:D delivers high bandwidth, low power, and compact packaging for AI, edge computing, and embedded devices. Read more...
More Product Announcements from Win Source Electronics