The ADS127L01IPBSR offers 24-bit resolution, high-speed acquisition, and low power consumption, ideal for industrial, medical, and acoustic signal processing. Read more...
More Product Announcements from Win Source ElectronicsMicron’s MT53D512M32D2DS-053 WT:D delivers high bandwidth, low power, and compact packaging for AI, edge computing, and embedded devices. Read more...
More Product Announcements from Win Source ElectronicsInfineon CY62256NL-70PXC is a 256Kbit asynchronous SRAM with 70ns access time, 4.5V–5.5V supply, and a 28-DIP package. Ideal for legacy systems needing fast, volatile data storage. Read more...
More Product Announcements from Win Source ElectronicsKey Features and Benefits:
- Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements.
- Excellent Stability:AT-cut resonator ensures temperature stability with ±25?ppm or ±30?ppm overall frequency tolerance.
- Flexible Voltage Operation:Works with 1.8?V to 3.3?V supply, supporting.../li>
Today the demand for smaller, higher performance and more reliable electronic solutions is ever-growing. This is driving frequency product manufacturers to produce even smaller, higher frequency devices to reach design goals and support downsizing PCBs.
Interquip launches its 625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Automotive-Grade Quartz Crystal Resonator SMCE-1612
The Interquip SMCE-1612 is an AEC-Q200 qualified miniature SMD crystal, engineered for automotive, IoT, and industrial applications. With a compact 1.6 x 1.2 mm 4-pad ceramic package, this crystal provides exceptional performance in demanding environments. Its tight stability of ±10ppm, combined with an extended opera... Read more...
VICFUSE VC10 (1000V series) fast-acting, full-range fuses protect inverters, UPS systems, variable speed drives, and other discrete semiconductor devices. Rated 1000VAC/DC with current ratings from 0.1A to 40A, they offer low I²t for improved semiconductor protection, AEC-Q200 qualification, and current limiting performance in a compact 10×38mm cartridge format. Read more...
More Product Announcements from VICFUSEAdvanced Linear Device’s dual N-channel and P-channel matched MOSFET pair provides low input bias current, fast switching speed, and a negative current temperature coefficient. Serving as a building block for differential amplifier input stages, transmission gates, and multiplexer applications, its MOSFET design ensures almost infinite current gain in low-frequency or near DC envir... Read more...
More Product Announcements from Advanced Linear Devices, Inc.Integrated slip ring:101 power/control circuits &16 RF channels for 360° rotation signal transmission. DC~3.5GHz, RF peak 100W, average 50W, VSWR≤1.5. Physical isolation stops crosstalk. Aluminum shell, IP54, -5℃~+55℃ working temp. Transmit power, control, gigabit network & RF signals for industrial rotary equipment. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.The Vicfuse VSP-000 fuse provides reliable semiconductor protection for high-voltage AC and DC power electronics. Rated up to 1000VDC/AC and 500A, with 50kA interrupting capacity, it safeguards IGBTs, rectifiers, inverters, DC drives, UPS systems, and reduced voltage motor starters against overcurrent and short-circuit events. Read more...
More Product Announcements from VICFUSE