High-performance, energy-efficient BLE SoC with ARM Cortex-M4, multi-protocol support, and versatile interfaces for wearables, smart home, and industrial IoT applications. Read more...
More Product Announcements from Win Source ElectronicsCompare LAN8720AI-CP, DP83848IVV, and KSZ8081RNACA to find the right Ethernet PHY for embedded, industrial, and IoT networking designs. Read more...
More Product Announcements from Win Source ElectronicsMid-density Cyclone II FPGA with 50,000 logic elements, 150 multipliers, and 594 Kbits RAM, ideal for embedded systems, imaging, and control applications. Read more...
More Product Announcements from Win Source ElectronicsElectro Optical Components has SMD UV Detectors with reduced cost and size for your UV Sterilization monitoring needs. Read more...
More Product Announcements from Electro Optical Components, Inc.VICFUSE UL Class CF Fuses are finger-safe, current-limiting fuses offering up to 70% size reduction compared to Class J, CC, T, and RK fuses. Available in fast-acting, time-delay, photovoltaic, and wind power variants rated up to 600VAC/DC (or higher for PV/wind applications), they help reduce arc-flash hazards and personnel shock risk in UPS, critical power, solar, and wind power infras... Read more...
More Product Announcements from VICFUSE20kV. 25mA. 100ns. Those are the ratings of the X200UFG hermetically-sealed,
The glass body is rugged and tough. The axial leads make it perfect for through-hole applications running at 20kHz and higher. This device features great thermal conductivity and low junction capacitance — must haves for efficient, high... Read more...
More Product Announcements from Voltage Multipliers, Inc.The ECS-TXO-25CSMV is a MultiVolt™ temperature-controll
The ultra-miniature ECX-1210 is a very compact SMD tuning fork crystal. The 1.2 x 1.0 mm 2-pad ceramic package is ideal for today's SMD manufacturing environment. Read more...
More Product Announcements from ECS Inc. InternationalECS Inc.'s ECX-1247Q AEC-Q200 qualified sub-miniature SMD crystal in a 1.6 x 1.2 mm 4-pad ceramic package is for automotive, industrial and IoT applications. Read more...
More Product Announcements from ECS Inc. InternationalHigh-Performance -40°C to +125°C Quartz Crystal Oscillators for Memory Products
Interquip's high-quality crystal resonators and oscillators offer superior performance in memory product applications. With a range of frequencies (25MHz to 100MHz) and sizes, these components are tailored for consumer, enterprise, and industrial-grade memory solutions. Designed to opera... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.