Ideal for use in high voltage power supplies and test equipment, VMI's OC100HG is a high gain 10kV optocoupler useful in high voltage switching applications. VMI offers 10kV-25kV Optocouplers. Read more...
More Product Announcements from Voltage Multipliers, Inc.Crystal resonators and oscillators produced on IATF 16949-certified production lines undergo stringent process controls, traceability systems, and statistical process monitoring to ensure zero-defect manufacturing. These devices fully comply with AEC‑Q200 stress-test qualifications, including extreme thermal cycling, mechanical shock, vibration, and humidity resistance. Rated for a... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.High-Performance Differential Output Crystal Oscillator
The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast switching times and optimized power consumption.
Key Features:
- Wide Frequency Rang...
Optimize SSD Performance with Interquip 1.6X1.2mm Quartz Crystal Resonators
Interquip 1.6X1.2mm Quartz Crystal Resonators are engineered to meet the demands of the rapidly growing memory market, particularly for SSD applications. These resonators are designed to deliver precision, reliability, and compactness, ensuring they excel in challenging environments. Key benefits incl... Read more...
High-Performance Dielectric Ceramic Filter - Boosting Communication Efficiency
Interquip introduces a new line of dielectric ceramic filters, specifically designed for navigation, mobile communications, and Wi-Fi applications. Utilizing dielectric materials with low loss, low dielectric constant, and stable temperature coefficients, these filters deliver enhanced signal stabi... Read more...
High-Precision Crystal Resonators for Wireless Charging & Wearables
Interquip provides high-quality SMCM-2016 and SMCM-3225 Quartz Crystal Resonators, specifically designed for wireless charging applications and wearable devices. These resonators deliver exceptional frequency stability and reliability, ensuring optimal performance in advanced electronic designs.
... More Product Announcements from Interquip Electronics Co., Ltd.The ECX-1247B crystals, known for their tight stability and minimal aging, come in a 1.6 x 1.2 x 0.3 mm 4-pad package and are ideal for mobile devices, industrial, wireless, IoT and wearable applications. Read more...
More Product Announcements from ECS Inc. InternationalThe miniature ECX-2236B2 is a compact SMD Crystal. The industry standard 2.5 x 2.0 x 0.55 mm ceramic package is ideal for today's wireless, Wi-Fi and IoT applications. Read more...
More Product Announcements from ECS Inc. InternationalThe X150FF3 diode blocks 15kV in the reverse direction, conducts 50mA in the forward direction, and features a reverse recovery time of 30ns.
Amazing for it's size, VMI's X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil. Read more...
More Product Announcements from Voltage Multipliers, Inc.VMI's Military Qualified Formed-Lead Diodes, the JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL, feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Read more...
More Product Announcements from Voltage Multipliers, Inc.