Voltage Multipliers, Inc.

High Gain • High Isolation • Small Footprint

Designed to be integrated into controlled feedback systems such as voltage regulators or switches, VMI's optocouplers can be used in applications ranging from noisy industrial environments to sensitive equipment such as mass spectrometers. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Micross Components, Inc.

Micross today announced the successful qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels. Read more...

More Product Announcements from Micross Components, Inc.
Voltage Multipliers, Inc.

VMI's high voltage glass-body diodes are extremely reliable. Ideal under rugged and critical conditions, the diode body is impervious to dust, liquids, and gases. VMI's glass-body diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Interquip Electronics Co., Ltd.

SMAC-7050 and SMAC-1045 are designed for low frequency range from 3.5MHz to 8.0MHz. The smallest and thinnest package by virtue of our self-developed package material and technology. The product height is only 1.4mm max and suitable for SMT process. Self-Material can ensure the stable material supply, supporting the customer long product cycle application. To learn more details about the... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.

Based on the constantly changing market, Interquip pursues higher precision thermistor quartz crystal products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 52MHz and 76.8MHz, which will achieve high-speed and high stability requirements for data transmission in Automoti... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Win Source Electronics

Comparison of three 16-bit DACs for precision control, industrial measurement, and embedded systems, helping engineers balance accuracy, power, temperature range, and integration needs. Read more...

More Product Announcements from Win Source Electronics
Mini-Circuits

Mini-Circuits Vice President of Engineering, Joe Merenda discusses the impact of additive phase noise on frequency multiplier chains using SATCOM frequency converter example. The talk covers BUC reference design, PLL schematic diagram, brass board implementation, spectral analysis, filter technologies, additive phase noise theory, cascade design optimization, frequency multiplication eff... Read more...

More Product Announcements from Mini-Circuits
Micro Crystal AG

1210 Low-ESR quartz crystal for miniature designs

Extend battery life with ultra-low-power 32.768 kHz quartz delivering stable timing for space-constrained IoT, wearable and portable devices. Read more...

More Product Announcements from Micro Crystal AG
Voltage Multipliers, Inc.

VMI designs and manufactures high voltage optocouplers to meet your project specifications. With a full staff of engineers and technicians, we are here to assist you throughout the production process. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Voltage Multipliers, Inc.

Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high voltage diode. The fast recovery time and 16kV blocking voltage makes it useful in high voltage running at 50kHz and higher. Read more...

More Product Announcements from Voltage Multipliers, Inc.