Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high voltage diode. The fast recovery time and 16kV blocking voltage makes it useful in high voltage running at 50kHz and higher. Read more...
More Product Announcements from Voltage Multipliers, Inc.The ECS-2520MVLC is a standard small form factor CMOS surface mount oscillator with MultiVolt™ capabilities. This electronic component is ideal for low power/portable and industrial applications where a low jitter is available over the extended temperature range of -40ºC to +85ºC. Read more...
More Product Announcements from ECS Inc. InternationalThe ECS-RTC-3225-5699HS is a compact I2C real-time clock (RTC) equipped with an integrated 32.768 kHz TCXO and temperature sensor. Read more...
More Product Announcements from ECS Inc. InternationalThe ECS-327ATQMV MultiVolt™ crystal oscillator lets designers use the same device for many applications, reducing qualification requirements and inventory. Read more...
More Product Announcements from ECS Inc. InternationalWIN SOURCE provides CM600DU-24FA IGBT modules with high power density, low switching losses, and reliable performance for motor drives, renewable energy systems, and industrial power applications. Read more...
More Product Announcements from Win Source ElectronicsThe ultra-miniature SMLF-1610 series of tuning fork crystals come in a 1.6 mm x 1.0 mm 2-pad ceramic package.
Specifications:
Nominal Frequency: 32.768KHz
Frequency Tolerance, Ta=25°C ± 3°C: ±20ppm
Load Capacitance: 5pF, 6pF, 7pF, 9pF, 12.5pF or specify
Operating Temperature: -20°C ~ +70°C, -40°C ~ +85°C
... Read more... More Product Announcements from Interquip Electronics Co., Ltd.High-Precision Quartz Crystals for Reliable POS Performance
Interquip provides premium quartz crystals tailored for POS terminal applications, ensuring high stability and precision. Designed to meet the growing global demand for secure and efficient payment systems, these crystals offer:
- Wide Frequency Range: 32.768KHz to 156.25MHz, covering diver...
Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high-speed and high stability requirements for data transmission in 5G products.
Speci... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C to +125°C (Grade 1). With its compact 1.6x1.2mm package and compliance with AEC-Q200 standa... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.The VICFUSE VF476 Fast Acting SMD Ceramic Fuse is a compact surface mount fuse designed for rapid overcurrent protection in electronic circuits and PCB assemblies. Rated at 250V with current ratings from 62mA to 10A, the VF476 provides fast fault interruption, ceramic construction, and reliable protection for industrial electronics, power supply circuits, and electronic equipment. Read more...
More Product Announcements from VICFUSE