The VICFUSE VF154 Fast Acting SMD Fuse is a compact surface mount fuse designed for rapid overcurrent protection in electronic circuits and PCB assemblies. Rated at 125V with current ratings from 62mA to 10A, the VF154 provides fast response protection for industrial electronics, control boards, power supply circuits, and electronic equipment. Read more...
More Product Announcements from VICFUSEInfineon Technologies CoolGaN power semiconductors designed for the highest efficiency in low-power switched-mode power supply (SMPS) applications Read more...
More Product Announcements from DigiKeyVMI offers axial-lead, glass-body diodes 2kV and higher.
One example is our 1N6519 high voltage diode, a hermetically sealed device that can withstand 10kV featuring high voltage in a small footprint. It is designed to operate in dielectric fluid without absorbing moisture. Read more...
The 3225 package Spread Spectrum Crystal Oscillators from Interquip are designed to reduce electromagnetic interference (EMI) across your entire system. By spreading the output peak energy over a wider frequency range, these oscillators significantly reduce EMI and help meet the growing demands of modern electronic products.
These oscillators help system designers sa... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip Frequency Products offers one of the world’s smallest quartz crystals, the SMCE-1210, which measures just 1.2 x 1.0mm with a height of only 0.33mm.
The SMCE-1210 is available in frequencies between 32MHz and 100MHz and is ideal for applications where space is at a premium such as IoT, VGA, USB and Wi-Fi. The parts are offered with frequency stabilities down to +-30... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm and are able to withstand harsh environments of -40°C ~ +125°C. These resonators produ... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10 W saturated with 40 % PAE and transmitter large signal gain is 20.5 dB. Receiver small signal gain is 23 dB, with receiver noise figure is 2.1 dB. The multi-die FEM offers the optimal semic... Read more...
More Product Announcements from QorvoThe ECS-TXO-20CSMV are fixed frequency MultiVolt™ TCXOs with a current consumption of 2.0 mA. They are available in a 2.0 x 1.6 x 0.8 mm package size and ideal for wireless connectivity and smart grid applications. Read more...
More Product Announcements from ECS Inc. InternationalThe ultra-miniature ECX-12 is a very compact SMD tuning fork crystal. ECS Inc. has expanded reel sizes available for these tuning forks that include both 3,000- and 9,000-piece reels to streamline your manufacturing process. Read more...
More Product Announcements from ECS Inc. InternationalThe average supercapacitor has a maximum charging voltage of between 2.5 and 2.7 V. For many applications a voltage this low isn’t particularly useful, so the common practice is to place multiple
supercapacitor in series. Unfortunately, manufactured supercapacitor may have a tolerance difference in capacitance, resistance and leakage current. These differences create an imbala... Read more...