Win Source Electronics

WIN SOURCE provides reliable sourcing for CX882 integrated circuits, supporting communication, industrial automation, medical electronics, automotive systems, and embedded electronic applications with trusted component availability. Read more...

More Product Announcements from Win Source Electronics
Interquip Electronics Co., Ltd.

Unlock the potential of WiFi 7 with our cutting-edge 2016 miniature package Crystal Resonators, boasting an ultra-high frequency of 96MHz. Tailored for smart city, smart home, IoT communications, and telemedicine applications, this crystal resonator is engineered to deliver unparalleled performance and reliability. Its compact design ensures seamless integration, while the 96MHz frequenc... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.

High-Reliability Quartz Resonators for Automotive Applications

Interquip SMCE-1612 Automotive-Grade Quartz Crystal Resonators are engineered to meet the demanding requirements of automotive systems and high-performance applications. These resonators feature a frequency range of 16MHz to 96MHz, AEC-Q200 qualification, and PPAP documentation, ensuring exceptional reliability... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
ECS Inc. International

The ECX-32 SMD crystal offers a standard version with a tight ±10 ppm stability, tight ±10 ppm tolerance and an industrial temperature range of -20°C ~ +70°C. This crystal is ideal for Wi-Fi, Bluetooth and IoT applications. Read more...

More Product Announcements from ECS Inc. International
Voltage Multipliers, Inc.

VMI offers the most complete range of high voltage diodes in the world, ranging from 2kV-20kV. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Read more...

More Product Announcements from Voltage Multipliers, Inc.
ECS Inc. International

ECS Inc.'s compact ECX-1637QZ surface mount crystal has an extended temperature range and is ideal for automotive and TPMS applications. Read more...

More Product Announcements from ECS Inc. International
ECS Inc. International

The ECX-2236B is a surface-mount (SMD) quartz crystal that provides precise long-term stability of ±10 ppm and minimal aging. Read more...

More Product Announcements from ECS Inc. International
Interquip Electronics Co., Ltd.

Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range.

Specifications:

Operation temperature range : -40~105°C
Power supply voltage... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Qorvo

The QPL1842 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 25dB of gain and low noise from 5MHz to 850MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gai... Read more...

More Product Announcements from Qorvo
ECS Inc. International

The ECX-1637B offers ±1 ppm first-year aging in a compact surface mount ceramic package ideal for wireless applications. Read more...

More Product Announcements from ECS Inc. International